EN
  • EN
  • DE

TMC2K2J-B1M-TR

Part No TMC2K2J-B1M-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372256-TMC2K2J-B1M-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC2K2J-B1M-TR CAD Model

Description

The TMC2K2J-B1M-TR is a potentiometer manufactured by Noble. Potentiometers are variable resistors used to control voltage or current in electrical circuits. They are commonly used in applications requiring adjustable settings, such as volume controls, brightness adjustments, and position feedback. The "1M" in the part number indicates a resistance of 1 megohm (MΩ). The "TR" suffix typically denotes that the component is supplied in tape and reel packaging, making it suitable for automated assembly processes.

Applications:

  • Volume Controls: Used in audio equipment to adjust the loudness of sound.
  • Brightness Adjustments: Used in lighting systems and displays to control brightness levels.
  • Position Feedback: Provides feedback on the position of a mechanical component.
  • Calibration Adjustments: Used for calibrating electronic devices and sensors.
  • Motor Speed Control: Controls the speed of small electric motors.

Features:

  • Variable Resistance: Offers adjustable resistance value.
  • Rotary Adjustment: Typically adjusted by rotating a shaft.
  • Carbon Composition: Utilizes a carbon composition resistive element.
  • Compact Size: Small form factor for easy integration into electronic devices.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Precise Control: Allows for fine adjustments of voltage or current.
  • Versatile Use: Suitable for a wide range of applications requiring adjustable settings.
  • Easy Integration: Compact size and tape and reel packaging simplify assembly.
  • Durable Construction: Designed for reliable performance and long life.
  • Cost-Effective: Provides an affordable solution for variable resistance applications.

The TMC2K2J-B1M-TR potentiometer has specific technical specifications, including resistance tolerance, power rating, and operating temperature range. The resistance tolerance indicates the acceptable deviation from the nominal resistance value. The power rating specifies the maximum power the potentiometer can dissipate without damage. The operating temperature range defines the temperature range within which the potentiometer will function reliably. The detailed specifications are normally available in the manufacturer's datasheet. The potentiometer is a through-hole component for mounting on a PCB.

Its adjustable resistance and compatibility with automated assembly make the TMC2K2J-B1M-TR a useful component in various electronic applications requiring precise and adjustable control.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess