EN
  • EN
  • DE

TMC3K-B6.8K-TR

Part No TMC3K-B6.8K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372306-TMC3K-B6.8K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3K-B6.8K-TR CAD Model

Description

The TMC3K-B6.8K-TR is a cermet trimming potentiometer manufactured by Noble. It's a small, adjustable resistor used for fine-tuning electronic circuits. The "B" indicates a linear taper, which means the resistance changes proportionally with the rotation of the adjustment screw. The "6.8K" represents a total resistance of 6.8 kiloohms.

Applications

  • Calibration of precision instruments
  • Adjustment of sensor outputs
  • Setting bias voltages in amplifiers
  • Tuning filter networks
  • Controlling current in LED lighting systems

Features

  • Cermet resistive element for enhanced stability
  • Linear taper (B) for predictable and accurate adjustments
  • Compact size suitable for high-density PCB layouts
  • Through-hole mounting for secure mechanical connection
  • Sealed construction to protect against environmental contaminants
  • Tape and reel packaging for automated assembly processes

Benefits

  • Enables precise control over circuit parameters
  • Ensures stable performance despite variations in temperature and humidity
  • Simplifies integration into existing circuit designs
  • Provides reliable operation in challenging environmental conditions
  • Extends product lifespan, reducing maintenance requirements

Additional Details

The TMC3K series is renowned for its rugged design and its ability to maintain consistent resistance values under various operating conditions. The cermet resistive element provides excellent long-term stability and a high power rating relative to its physical dimensions. The sealed construction safeguards the resistive element from dust, moisture, and other contaminants, thereby enhancing reliability. The through-hole mounting configuration provides a robust mechanical connection to the printed circuit board. The linear taper allows for smooth and predictable resistance adjustments, making it easy to fine-tune circuit performance. The TMC3K-B6.8K-TR model has a resistance value of 6.8 kilohms and is supplied in tape and reel packaging for efficient automated assembly.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess