The TMC3KB680-TR is a trimmer potentiometer manufactured by Noble. It's designed for circuit adjustment and calibration in various electronic devices. This component allows for variable resistance adjustment, enabling precise tuning and control within a circuit.
Applications
- Audio equipment: Volume controls, tone adjustments
- Power supplies: Voltage calibration
- Test and measurement equipment: Fine-tuning adjustments
- Consumer electronics: Brightness and contrast controls
- Industrial controls: Process variable adjustments
Features
- Compact size for space-constrained applications
- High stability for reliable performance
- Precise resistance adjustment
- Through-hole mounting for secure connection
- Carbon composition resistive element
Benefits
- Enables precise calibration and fine-tuning of electronic circuits
- Provides a cost-effective solution for variable resistance control
- Offers a wide range of resistance values to suit various applications
- Ensures long-term stability and reliability
- Simple to install and adjust
Additional Details
The TMC3KB680-TR has a resistance value of 68 Ohms. It is a carbon trimmer potentiometer. The power rating is typically low, suitable for signal level adjustments. The operating temperature range is within standard industrial specifications. It's commonly used in applications requiring occasional adjustments rather than continuous variation.