The TMC3KJ-B1K-TR/D is a trimmer potentiometer manufactured by Noble, designed for fine-tuning and calibration within electronic circuits. It provides a variable resistance, allowing users to precisely adjust circuit parameters for optimal performance. The 'TR' suffix signifies tape and reel packaging for automated assembly, and the '/D' likely indicates a specific design or manufacturing variation.
Applications
- Audio equipment: Volume control, gain adjustment
- Power supplies: Voltage trimming, current limiting
- Test and measurement equipment: Calibration of sensors and circuits
- Industrial control systems: Setting process variables
- Consumer electronics: Fine-tuning control features
Features
- 1k Ohm resistance value
- Carbon composition resistive element
- Compact size for high-density board layouts
- Through-hole mounting for secure connection
- Tape and reel packaging for automated assembly
Benefits
- Allows for precise adjustment of circuit parameters
- Facilitates fine-tuning for optimal performance
- Reduces manufacturing costs through automated assembly
- Provides a cost-effective solution for variable resistance
- Ensures reliable and stable performance
Additional Details
The TMC3KJ-B1K-TR/D is a 1k Ohm carbon trimmer potentiometer. It's designed for through-hole mounting and is supplied in tape and reel packaging for automated assembly. The carbon element provides a cost-effective solution for resistance trimming. The operating temperature range suits standard industrial applications. The power rating is generally low, suitable for signal-level applications that require infrequent adjustments for calibration or performance optimization.