EN
  • EN
  • DE

TMC4KB10KTR

Part No TMC4KB10KTR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372330-TMC4KB10KTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC4KB10KTR CAD Model

Description

The TMC4KB10KTR is a surface-mount trimming potentiometer manufactured by Noble. It is designed for precision resistance adjustment in electronic circuits, particularly in applications requiring fine-tuning and calibration. The 'TR' suffix indicates tape and reel packaging, ideal for automated assembly processes.

Applications:

  • Audio equipment: Volume control, tone control, and gain adjustment circuits.
  • Instrumentation: Calibration of sensors, meters, and testing equipment.
  • Power supplies: Voltage and current trimming in power regulation circuits.
  • Industrial controls: Setting parameters in process control systems.
  • Consumer electronics: Adjustment of display brightness, contrast, and other user-adjustable settings.

Features:

  • Surface mount design: Enables automated assembly and reduces board space.
  • Compact size: Suitable for high-density circuit boards.
  • High stability: Provides reliable performance over a wide range of operating conditions.
  • Sealed construction: Protects against dust and moisture, improving reliability.
  • Resistance value: 10 kΩ (kilohms).
  • Tape and reel packaging: Ideal for automated pick-and-place assembly.

Benefits:

  • Precise adjustment: Allows for accurate calibration and fine-tuning of circuits.
  • Reduced manufacturing costs: Surface mount design enables automated assembly.
  • Improved reliability: Sealed construction protects against environmental factors.
  • Space saving: Compact size is ideal for high-density circuit boards.
  • Consistent performance: High stability ensures reliable operation.

Additional Details:

The TMC4KB series potentiometers are known for their robust construction and stable electrical characteristics. The 'B' taper indicates a linear resistance change with respect to the mechanical rotation of the adjustment screw. Specific tolerance and power rating information should be confirmed by consulting the manufacturer's datasheet.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess