EN
  • EN
  • DE

178-009-413R571

Part No 178-009-413R571
Manufacturer NorComp Inc.
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB PLUG/RCPT 9P R/A SLDR / 9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr NorComp Inc.
Series 178
Package Tray
Connector Style D-Sub - Stacked
Connector Type Plug, Male Pins; Receptacle, Female Sockets
Number of Positions 9, 9
Number of Rows 2, 2
Mounting Type Panel Mount, Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E) ; 1 (DE, E)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing 0.318" (8.08mm)
Features Board Lock, Grounding Indents, Shielded
Color Black
Contact Form Stamped
Dielectric Material Polyamide (PA9T) , Nylon 9T
Contact Material Brass
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 178-009
Standard Package 45
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1349642-178-009-413R571
Ultra Librarian 3D Model Ultra Librarian 178-009-413R571 CAD Model

Description

The NorComp Inc. D-Sub Connector Assemblies are high-quality connectors that can be used in various applications.

  • Packaging: Tray
  • Standard Package: 45
  • Current Rating: 5A
  • Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
  • Shell Size: 1 (DE, E)
  • Mounting Type: Panel Mount, Through Hole, Right Angle

You May Also Be Interested in

ITT Cannon, LLC
CONN D-SUB PLUG 9POS R/A SOLDER
Lowest to $8.4019
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR
Lowest to $3.9203
TE Connectivity
CONN D-SUB PLUG 9POS R/A SLDR / 9 Position D-Sub Plug, Male Pins Connector
Lowest to $2.0261
TE Connectivity
CONN D-SUB RCPT 15POS R/A SLDR
Lowest to $2.8325
TE Connectivity
CONN D-SUB PLUG 37POS CRIMP
Lowest to $29.3742
Wurth Electronics Inc
CONN FPC VERT 10POS 0.5MM SMD
Lowest to $4.0572
TE Connectivity
CONN D-SUB RCPT 25POS VERT SLDR
Lowest to $26.3032
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $7.5977
TE Connectivity
CONN D-SUB PLUG 37POS VERT SLDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess