EN
  • EN
  • DE

194-044-113-531

Part No 194-044-113-531
Manufacturer NorComp Inc.
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB HD PLUG 44P R/A SLDR / 44 Position D-Sub, High Density Plug, Male Pins Connector
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr NorComp Inc.
Series 194
Product Status Obsolete
Connector Style D-Sub, High Density
Connector Type Plug, Male Pins
Number of Positions 44
Number of Rows 3
Mounting Type Panel Mount, Through Hole, Right Angle
Shell Size, Connector Layout 3 (DB, B) High Density
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 2A
Backset Spacing 0.350" (8.89mm)
Features Board Lock, Grounding Indents
Color Black
Dielectric Material Polyester Thermoplastic
Contact Material Brass
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 194-044
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1337618-194-044-113-531
Ultra Librarian 3D Model Ultra Librarian 194-044-113-531 CAD Model

Description

The 194-044-113-531 is a D-Sub connector assembly manufactured by NorComp Inc. D-Sub connectors are a widely used type of electrical connector, commonly found in computer, communication, and industrial equipment for providing reliable signal and power connections.

Applications

  • Computer Interfaces: Used for serial ports, parallel ports, and video interfaces in computers and peripherals.
  • Data Acquisition Systems: Employed in data acquisition systems for connecting sensors, transducers, and other input/output devices.
  • Industrial Control Systems: Integrated into industrial control systems for connecting programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other control devices.
  • Telecommunications Equipment: Used in telecommunications equipment for connecting modems, routers, and other network devices.
  • Medical Equipment: Integrated into medical devices for connecting sensors, monitoring equipment, and data communication systems.

Features

  • D-Sub Connector Type: Conforms to the industry-standard D-Sub connector design, ensuring compatibility with a wide range of equipment.
  • Multiple Pins: Features a specific number of pins (details may vary, research needed for exact pin count) for carrying various signals and power connections.
  • Durable Construction: Constructed with high-quality materials for robust performance and long-term reliability.
  • Shielded Design: Offers shielding to protect against electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity.
  • Easy Installation: Designed for easy and secure mounting, facilitating quick and efficient assembly.

Benefits

  • Reliable Connectivity: Provides secure and dependable connections for critical applications.
  • Versatile Use: Suitable for a wide range of applications requiring signal and power connections.
  • EMI/RFI Protection: Minimizes interference, ensuring signal quality and data integrity.
  • Long-Term Durability: Offers robust performance and extended service life.
  • Simplified Installation: Streamlines the assembly process, reducing installation time and costs.

Additional Details

The 194-044-113-531 D-Sub connector assembly is designed to meet the demanding requirements of various industrial and commercial applications. The specific number of pins and other detailed specifications (e.g., materials, voltage rating, current rating) would require further research based on the manufacturer's datasheet. The shielded design ensures reliable signal transmission in environments with high levels of electromagnetic interference. The durable construction and high-quality materials contribute to the connector's long-term performance and reliability. NorComp's commitment to quality ensures that this D-Sub connector assembly meets industry standards and provides dependable connectivity solutions.

This D-Sub connector is valued for its versatility and robust performance, making it a common choice for engineers in designing electronic systems. Its ease of installation and reliable connections make it suitable for a wide range of applications, from computer interfaces to industrial control systems. NorComp's focus on quality ensures that the 194-044-113-531 provides dependable connectivity, contributing to the overall reliability and performance of the connected devices.

You May Also Be Interested in

Glenair, Inc.
CONN MICRO-D PLUG 37POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB RCPT 13POS SOLDER CUP
Need more? Email Us
Amphenol CONEC
CONN D-SUB HD PLG 15POS R/A SLDR
Need more? Email Us
Phoenix Contact
CONN D-SUB RCPT 9POS TERM BLK
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 31POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P SLDR CUP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess