EN
  • EN
  • DE
  • IT

SFSO4403NR

Part No SFSO4403NR
Manufacturer NorComp Inc.
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description FEMALE SCREWLOCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer NorComp Inc.
Status Active
Accessory Type Jackscrew Socket
For Use With/Related Products D-Sub Connectors
Length - Threaded Portion Below Head 0.625" (15.88mm)
Thread Size 4-40 Socket, 4-40 Screw
Win Source Part Number 1101123-SFSO4403NR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFSO4403NR CAD Model

Description

The NorComp Inc. SFSO4403NR is a jackscrew socket accessory type used with D-Sub connectors.

  • Accessory Type: Jackscrew Socket
  • Connector Compatibility: D-Sub connectors
  • Thread Size: 4-40 Socket, 4-40 Screw
  • Status: Active component
  • Threaded Length: 0.625" (15.88mm)
  • Supply and Demand Status: Balanced
  • Category: Connectors, Interconnects

You May Also Be Interested in

Omnetics
Need more? Email Us
Amphenol
D-SUB
Lowest to $2.1819
Keystone Electronics
JACK SCREW HEX 4-40
Lowest to $0.6054
Amphenol FCI
CONN SCREWLOCK DSUB FEMALE 4-40
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
TE Connectivity
CONN SCREWLOCK FEMALE SHORT
Lowest to $0.2902
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess