EN
  • EN
  • DE

NRF24AP2-8CHQ32

Part No NRF24AP2-8CHQ32
Manufacturer Nordic Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Reference case QFN32
Manufacturer Nordic Semiconductors
Win Source Part Number 719798-NRF24AP2-8CHQ32
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRF24AP2-8CHQ32 CAD Model

Description

The nRF24AP2-8CHQ32 is a single-chip radio transceiver from Nordic Semiconductor, designed for ultra-low-power (ULP) wireless applications. It's based on the ANT protocol, making it ideal for sports, fitness, and health monitoring devices. This transceiver integrates a complete 2.4 GHz radio system with a microcontroller core and various peripherals, enabling compact and efficient wireless designs.

Applications:

  • Heart rate monitors
  • Fitness equipment sensors (e.g., bike speed and cadence)
  • Sports watches
  • Wireless sensor networks
  • Remote controls

Features:

  • ANT protocol support
  • 2.4 GHz ISM band operation
  • Ultra-low power consumption
  • Integrated microcontroller core
  • Multiple channels
  • QFN32 package

Benefits:

  • Seamless connectivity with ANT-enabled devices
  • Extended battery life due to ultra-low power consumption
  • Simplified system design with integrated microcontroller
  • Flexible channel selection for robust communication
  • Compact form factor

Technical Specifications:

The nRF24AP2-8CHQ32 operates in the 2.4 GHz ISM band, supporting the ANT protocol. It features very low power consumption, typically requiring only a few milliamps during active transmission or reception. The integrated microcontroller core allows for custom application development. The QFN32 package provides a compact footprint. The transceiver supports multiple channels for reliable communication in noisy environments. It is designed for applications that require long battery life and robust wireless performance.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess