EN
  • EN
  • DE

NRF24LE1F16Q48

Part No NRF24LE1F16Q48
Manufacturer Nordic Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 141+
Reference case QFN48
Manufacturer Nordic Semiconductors
Win Source Part Number 748016-NRF24LE1F16Q48
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRF24LE1F16Q48 CAD Model

Description

The NRF24LE1F16Q48 is a single-chip 2.4GHz transceiver from Nordic Semiconductor. This device integrates a Nordic Semiconductor nRF24L01+ 2.4GHz transceiver core, an 8051 microcontroller, and 16KB of Flash memory. It is designed for ultra-low power wireless applications.

Applications

  • Wireless sensor networks
  • Remote controls
  • Wireless keyboards and mice
  • Toys
  • Sports and fitness equipment

Features

  • 2.4GHz Transceiver: nRF24L01+ compatible
  • Microcontroller: Enhanced 8051
  • Flash Memory: 16KB
  • RAM: 1KB
  • GPIO: Up to 32 General Purpose I/O pins
  • ADC: 8-channel, 10-bit Analog-to-Digital Converter
  • Timers: Two 16-bit timers with PWM capability
  • UART: Universal Asynchronous Receiver/Transmitter
  • SPI: Serial Peripheral Interface
  • Low Power Consumption: Ultra-low power operation
  • Supply Voltage: 1.9 to 3.6V
  • Package: QFN48

Benefits

  • Combines a high-performance 2.4GHz transceiver and a powerful microcontroller in a single chip
  • Offers a flexible platform for developing ultra-low power wireless applications
  • Provides sufficient memory for storing application code and data
  • Enables versatile interfacing with sensors, actuators, and other peripherals through GPIO pins
  • Allows for analog signal acquisition and conversion with the integrated ADC
  • Supports precise timing and control functions with the timers and PWM capability
  • Facilitates serial communication with other devices through UART and SPI interfaces
  • Extends battery life in portable devices due to ultra-low power consumption

Additional Details

The NRF24LE1F16Q48 is designed for applications where low power consumption and reliable wireless communication are essential. The integrated nRF24L01+ compatible transceiver core provides robust and efficient wireless connectivity in the 2.4GHz ISM band. The enhanced 8051 microcontroller offers sufficient processing power for running application code and managing peripherals. The 16KB of Flash memory allows for storing the application code, while the 1KB of RAM provides space for data storage and manipulation.

The multiple GPIO pins enable flexible interfacing with sensors, actuators, and other peripherals. The integrated 8-channel, 10-bit ADC allows for analog signal acquisition and conversion. The timers and PWM capability support precise timing and control functions. The UART and SPI interfaces facilitate serial communication with other devices. The ultra-low power consumption makes the NRF24LE1F16Q48 ideal for battery-powered applications.

This chip is often used in wireless sensor networks for collecting and transmitting data from remote sensors. It is also used in remote controls, wireless keyboards and mice, toys, and sports and fitness equipment.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,019 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess