EN
  • EN
  • DE

NRF51422-QFAA

Part No NRF51422-QFAA
Manufacturer Nordic Semiconductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1417+
Reference case QFN
Manufacturer Nordic Semiconductors
Win Source Part Number 733150-NRF51422-QFAA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF51422-QFAA CAD Model

Description

The Nordic Semiconductor nRF51422-QFAA is a powerful, highly flexible single-chip solution for ultra-low power wireless applications. It combines the features of the nRF51422 with enhanced memory options and optimized performance. It is built around a 32-bit ARM Cortex-M0 CPU, with 256kB flash and 32kB RAM.

Applications

  • Wearable technology
  • Beacons
  • Proximity detection
  • Connected home applications
  • Sports and fitness sensors
  • Remote controls
  • Toys and gaming

Features

  • Bluetooth Low Energy (Bluetooth Smart): Supports Bluetooth low energy single-mode operation.
  • ANT: Supports ANT protocol for sport, fitness and health sensors.
  • 2.4 GHz Proprietary Protocol Stack: Enables ultra-low power wireless communication.
  • 32-bit ARM Cortex-M0 CPU: Provides powerful processing capabilities.
  • 256kB Flash Memory: Stores application code and data.
  • 32kB RAM: Provides memory for program execution and data storage.
  • Programmable Peripheral Interconnect (PPI): Maximizes flexibility for peripheral configuration.
  • On-air compatibility with nRF24L series: Enables easy migration from existing nRF24L designs.
  • Low power consumption: Optimizes battery life in portable devices.

Benefits

  • Flexible Wireless Connectivity: Supports multiple wireless protocols for diverse applications.
  • Powerful Processing: ARM Cortex-M0 CPU provides ample processing power for complex tasks.
  • Long Battery Life: Ultra-low power consumption extends battery life in portable devices.
  • Easy Development: Comprehensive development tools and SDKs simplify application development.
  • Robust Security: Advanced encryption algorithms ensure secure wireless communication.

The Nordic Semiconductor nRF51422-QFAA is a versatile and energy-efficient single-chip solution for ultra-low power wireless applications. Its support for multiple wireless protocols, powerful processing capabilities, and low power consumption make it an ideal choice for wearable technology, beacons, and other connected devices. The extensive development tools and SDKs simplify application development and accelerate time-to-market.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess