The nRF51422-QFAC is a powerful, highly flexible single-chip solution for ultra-low power wireless applications. It's built around a 32-bit ARM Cortex-M0 CPU with 256KB flash and 32KB RAM. This System on a Chip (SoC) supports Bluetooth low energy (BLE) and ANT protocol stacks, making it ideal for a wide range of connected devices.
Applications
- Wearable devices (fitness trackers, smartwatches)
- Beacons
- Proximity marketing
- Sports and fitness sensors
- Remote controls
- Home automation
Features
- Bluetooth low energy (BLE) connectivity: Enables wireless communication with other BLE devices.
- ANT protocol support: Offers interoperability with ANT-enabled devices, popular in sports and fitness applications.
- 32-bit ARM Cortex-M0 CPU: Provides efficient processing power for embedded applications.
- 256KB Flash and 32KB RAM: Allows for storing application code and data.
- Flexible GPIO mapping: Enables customization of pin assignments for different peripherals.
- Low power consumption: Maximizes battery life in portable devices.
- On-chip NFC tag: Supports Near Field Communication for pairing and identification.
Benefits
- Enables wireless connectivity for a wide range of applications.
- Reduces power consumption, extending battery life.
- Simplifies design with a highly integrated single-chip solution.
- Offers flexibility for customization and configuration.
- Supports over-the-air (OTA) firmware updates.
Technical Specifications
The nRF51422-QFAC operates from a supply voltage range of 1.8V to 3.6V. It supports a data rate of up to 1Mbps for BLE. The device features a programmable peripheral interconnect (PPI) for autonomous peripheral interaction. The operating temperature range is -25°C to +75°C. The package type is a QFN package.
The nRF51422-QFAC is a versatile and powerful SoC that provides a complete solution for ultra-low power wireless applications. Its robust feature set, combined with its low power consumption, makes it an excellent choice for battery-powered devices and other connected applications.