EN
  • EN
  • DE
  • IT

NRF52832-QFAB-R

Part No NRF52832-QFAB-R
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Description Bluetooth v5.0 (BLE) SMART SOC IoT 2Mbps 3V 48 Pins QFN EP Reel package | IC RF TXRX+MCU BLUETOOTH 48VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Nordic Semiconductor ASA
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth, General ISM > 1GHz
Protocol ANT, Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 4dBm
Sensitivity -96dBm
Memory Size 256kB Flash, 32kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 32
Supply Voltage (V) 1.7V ~ 3.6V
Receiving Current 6.5mA
Transmitting Current 7.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 759391-NRF52832-QFAB-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Processing Unit Type Microprocessor
Maximum Operating Supply Voltage (V) 3.6
Minimum Operating Supply Voltage (V) 1.7
Maximum Data Rate (Mbps) 2
Ultra Librarian 3D Model Ultra Librarian NRF52832-QFAB-R CAD Model

Description

The Nordic Semiconductor NRF52832-QFAB-R is an RF transceiver IC that operates in the 2.4GHz frequency range.

  • Type: TxRx + MCU
  • Packaging: Reel
  • Memory Size: 256kB Flash, 32kB RAM
  • Data Rate: 2Mbps
  • Current - Receiving: 6.5mA
  • Current - Transmitting: 7.1mA

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
IC RF MM WAVE MMICS 32VQFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64TFBGA
Lowest to $13.0388
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
RF Microcontrollers - MCU
Need more? Email Us
NXP / Nexperia
IC RF TXRX + MCU 802.15.4 ZIGBEE
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 60AQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5818 $59.5634
30+ $3.7595 $112.7850
47+ $3.6420 $171.1740
64+ $3.5245 $225.5680
83+ $3.4070 $282.7810
110+ $3.0546 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess