EN
  • EN
  • DE

NT68660BUFG

Part No NT68660BUFG
Manufacturer NOVATEK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1615+
Reference case QFP
Manufacturer NOVATEK
Win Source Part Number 719805-NT68660BUFG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NT68660BUFG CAD Model

Description

The NT68660BUFG is a high-performance LCD monitor controller IC manufactured by NOVATEK Microelectronics Corp. It's a key component used in a wide array of LCD monitors, offering comprehensive features for display control and image processing.

Applications:

  • LCD Monitors (general desktop displays)
  • LCD TVs (small to medium size)
  • All-in-One PCs
  • Industrial Displays

Features:

  • Supports resolutions up to WUXGA (1920x1200)
  • Integrated scaler for image resizing and scaling
  • On-Screen Display (OSD) controller for menu and settings
  • Multiple input interfaces including VGA, DVI, and HDMI
  • Built-in audio processor and amplifier
  • Advanced color engine for accurate color reproduction
  • Power management features for energy efficiency

Benefits:

  • Enables high-resolution display capabilities
  • Simplifies monitor design with integrated functions
  • Reduces BOM (Bill of Materials) cost
  • Provides excellent image quality
  • Offers flexibility with multiple input options
  • Improves user experience with intuitive OSD control
  • Contributes to energy-efficient monitor designs

Additional Details:

The NT68660BUFG typically interfaces with the LCD panel through LVDS (Low-Voltage Differential Signaling). It includes sophisticated image processing algorithms for noise reduction, contrast enhancement, and color correction. The device is usually packaged in a BGA (Ball Grid Array) for efficient heat dissipation and compact size. Furthermore, its firmware is often customizable to meet specific monitor manufacturer requirements regarding menu layouts, language support, and other features. It operates within a specified temperature range suitable for consumer electronics and industrial applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess