Products specifications Report Issue?

Manufacturer NOVATEK
Win Source Part Number 260622-NT96201FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NT96201FG CAD Model

Description

The NOVATEK is a highly efficient and reliable electronic component that is designed to meet your needs.

  • Type: low-popularity device
  • Threat: threatened by fake products in the open market
  • Supply and Demand Status: limited
  • Manufacturer: designed by NOVATEK, a leading manufacturer of electronic components
  • Versatility: versatile product that can be used in a range of applications
  • Characteristics: reliable and durable product that is designed to last for a long time

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7071
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2806DL3-3342-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7501
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7064
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM3208
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM6319AM
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2776RB2(TE2)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJU211M-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJN2268V

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention