EN
  • EN
  • DE

NCA9511-DMSR

Part No NCA9511-DMSR
Manufacturer NOVOSENSE
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description HOT SWAPPABLE BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Cut Tape (CT)
Product Status Active
Type Buffer
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 5 pF
Voltage - Supply 2.7V ~ 5.5V
Operating Temperature -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP;5;9;7;10;8;3;4;2;1;5503;2837;505;175;3365;51;110;31;600039;775;2832;600010;600060;150;14;5380;954;568;488;20;846;497;296;3175;818;0;111453;132267;28712;29677;24364;24264;3;2;243;804;250;1;17;6;0;2;4;7;1;1;307412;323674;323681;323684;323686;323690;344673;345605;630831;396077;466911;467137;1;320822;339540;339607;666929;339611;493951;344867;345107;353304;797936;356918;802080;798500;802081;752420;369718;379894;385119;385139;385163;385165;385166;385188;385189;385190;399047;399950;399955;399956;400040;400057;418344;418598;418620;418624;418905;422440;121304;169250;1;320823;331511;431587;331569;331570;331575;338588;339540;343032;353132;369681;369692;369700;369718;369754;369758;369793;369807;369810;385541;420026;121304;169250;1;331511;671056;331567;338588;339540;343032;353132;369718;369754;369758;369793;376385;420026;68724;213227;120547;120562;87237;68941;156984;213311;225194;259921;262392;263446;286272;120163;742175;55192;57496;168013;124269;131678;134646;201997;171172;172955;227660;205861;210709;248459;232339;266651;251371;252497;253036;294137;282634;73356;65429;87095;82149;507048;93225;107967;112358;142883;493358;158649;158653;165453;163913;188356;188361;194501;701906;244932;1;39665;40362;40363;40364;466912;40365;40366;40374;40375;40377;40378;794480;121326;122244;122245;122256;169295;203167;203947;203948;203952;203953;203954;229001;249730;250336;281410;103710;186423;1;477429;263093;274105;287597;299910;69586;716344;77482;748137;94754;100666;839040;106015;756751;140839;147952;150720;153576;157289;162882;163088;164551;166766;21819;182723;839724;183257;187470;187675;187935;193213;199506;213646;213647;25055;219847;222856;224030;28515;237343;797559;260044;277630;299378;43200;120727;45714;52989;59387;58720;123934;168496;126891;128627;128472;133562;136129;170955;171982;180121;204793;206169;248969;233049;252552;282413;64930;119637;143502;184413;753642;274055;291391;69483;78249;78944;86127;90195;100609;107624;140777;157234;677094;193175;706758;120663;1;1;358836;358837;358838;382669;0.6 pF;1.1 pF;1.2 pF;1.25 pF;1.5 pF;1.6 pF;1.7 pF;1.9 pF;2 pF;2.2 pF;2.4 pF;2.5 pF;2.6 pF;3 pF;3.5 pF;4 pF;4.5 pF;5 pF;5.2 pF;6 pF;6.5 pF;7 pF;8 pF;10 pF;12 pF;13 pF;20 pF;50 pF;150 pF;3000 pF;31414;755069;36669;36671;38737;38739;120868;42262;44752;757967;48701;48965;49009;53163;53189;55539;55722;55813;55849;57820;56338;721227;56342;59529;58188;719479;61153;168954;127116;128773;507873;128790;128799;128245;128254;128260;130284;132007;132207;132227;132272;448639;134947;134981;137456;137093;202816;202821;671994;706759;202873;476704;172054;171271;171582;174115;208611;208699;209941;1;63727;235194;285436;76852;105400;221059;236150;255516;285953;110443;139873;236388;286066;299048;120434;45647;55281;59325;61023;125142;128557;131763;136066;202093;176196;227826;208346;248598;230841;231421;232947;234950;266779;280926;269639;294343;282641;305145;296823;73564;797558;76213;87183;92291;108138;116165;146325;149159;151681;153069;158730;163280;167429;184068;188494;194544;197129;214789;216476;219112;218393;222053;223338;224481;225918;238101;243785;822253;244977;246070;259556;262913;264549;273824;277984;279377;287299;288204;290207;291284;299696;300983;304367;68833;70020;70373;71243;77967;78224;78481;78864;79389;79635;84053;84628;85651;90063;90668;95900;96132;100303;101918;105844;106399;106907;110606;111276;111480;140417;140423;141537;145788;147779;148508;150590;151195;153878;156931;160339;160554;182276;185473;188115;189605;192956;195776;198049;783317;838487;286223;41724;1;242918;212425;212437;212479;212481;212585;212589;212617;212621;156402;156454;13
Ultra Librarian 3D Model Ultra Librarian NCA9511-DMSR CAD Model

Description

NULL

You May Also Be Interested in

Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2402 $55.8090
100+ $1.0176 $101.7600
155+ $0.9858 $152.7990
210+ $0.9540 $200.3400
275+ $0.9222 $253.6050
365+ $0.8268 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess