EN
  • EN
  • DE

SM8130A50D-EL

Part No SM8130A50D-EL
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 327199-SM8130A50D-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM8130A50D-EL CAD Model

Description

The SM8130A50D-EL is a system LSI (Large-Scale Integration) component manufactured by NPC (Nippon Precision Circuits). Given the lack of publicly available datasheets, detailed specifications are limited. However, based on its classification as a system LSI and manufacturer, it is likely designed for a specific application within consumer electronics, industrial controls, or embedded systems. The ‘-EL’ suffix typically denotes a specific package type, environmental compliance, or production lot.

Applications

  • Consumer Electronics Devices
  • Industrial Control Equipment
  • Embedded Systems
  • Audio Processing Units

Features

  • Highly Integrated: Combines several functions into a single chip.
  • Low Power Consumption: Designed for efficient power usage.
  • Digital Signal Processing: Could include capabilities for processing digital signals.
  • Compact Design: Allows for space-saving designs.

Benefits

  • Reduced System Complexity: Simplifies the system design by integrating multiple functions.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Optimized Performance: Designed for specific tasks to maximize performance.
  • Lower System Cost: Reduced component count can lower the overall system cost.

Additional Details

It is highly probable that the SM8130A50D-EL includes a microcontroller core, memory interfaces (such as RAM and Flash), and various peripheral interfaces (e.g., UART, SPI, I2C). The precise function and performance metrics would be defined within the product's datasheet, which is not publicly available. The integrated design allows for compact system designs. Consultation with the official datasheet is recommended to accurately determine specifications and utilization. Given the potential applications, it may include audio processing or communication interfaces. The integrated design leads to space, cost, and power consumption benefits. This component likely targets applications requiring optimized performance and minimal power consumption within a small form factor.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess