Products specifications Report Issue?

Win Source Part Number 1160585-NTE262-BULK
Categories Custom Parts
Manufacturer NTE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTE262-BULK CAD Model

Description

The NTE262 is a silicon NPN transistor manufactured by NTE Electronics. It is designed for use in general-purpose amplifier and switching applications. This transistor is commonly used in various electronic circuits for signal amplification, switching, and other related functions.

Applications

  • General-purpose amplification
  • Switching circuits
  • Driver stages
  • Oscillators
  • Audio amplifiers

Features

  • NPN Silicon Transistor: A bipolar junction transistor (BJT) with NPN polarity.
  • High Collector Current: Capable of handling relatively high collector current.
  • Low Saturation Voltage: Exhibits low saturation voltage for efficient switching.
  • High Gain: Provides good current gain for amplification purposes.
  • TO-92 Package: Housed in a TO-92 package, which is a small, through-hole package.

Benefits

  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Easy to Use: The TO-92 package facilitates easy mounting and connection in circuit boards.
  • Reliable Performance: Offers reliable performance in various electronic circuits.
  • Cost-Effective: A cost-effective solution for general-purpose transistor applications.

Additional Details

The NTE262 is a general-purpose NPN transistor that can be used as a replacement for other similar transistors. It is important to consult the datasheet for the specific electrical characteristics, such as collector-emitter voltage, collector current, and power dissipation, to ensure proper operation and avoid damaging the device. The transistor should be handled with care to prevent electrostatic discharge (ESD) damage. The "-BULK" designation likely indicates that the transistors are supplied in bulk packaging rather than individual packaging.

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 15V 50W / Isolated Module DC DC Converter 1 Output 15V 3.3A 36V - 75V Input
Need more? Email Us
ECAD model for PKU4515PI
Texas Instruments
DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Need more? Email Us
ECAD model for PTMA402050A3AD
Sullins Connector Solutions
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for PBC10SACN
Rochester Electronics
Need more? Email Us
ECAD model for OP07AJ8/883
Flex Power Modules
Module DC-DC 1-OUT 12V 33A 396 6-Pin Quarter-Brick Tray
Need more? Email Us
ECAD model for PKM4304PIHSLC
Intel
Need more? Email Us
ECAD model for NPIXP2805ACRSLA86
Mitsubishi
Need more? Email Us
ECAD model for RA07N4452M-101
Renesas Electronics America
The SH7268, SH7269 are high-performance microcontrollers incorporating 266MHz SH2A-FPU cores and have a built-in...
Need more? Email Us
ECAD model for R5S72681RP266FP#VZ
Rockwell
Need more? Email Us
ECAD model for R65C21P1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention