EN
  • EN
  • DE

R65C21P1

Part No R65C21P1
Manufacturer Rockwell
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229387-R65C21P1
Categories Custom Parts
Manufacturer Rockwell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R65C21P1 CAD Model

Description

The Rockwell R65C21P1 is a Peripheral Interface Adapter (PIA) designed for use with 6500/6800 microprocessor families. It provides a versatile means of interfacing microprocessors to peripheral devices, enabling the control and monitoring of external hardware components. The PIA includes two 8-bit bidirectional I/O ports and associated control lines, allowing for flexible data transfer and control signal generation.

Applications:

  • Industrial Control Systems: Interfacing microprocessors to sensors, actuators, and other control devices.
  • Data Acquisition Systems: Connecting microprocessors to data acquisition hardware for data collection and control.
  • Communication Systems: Providing interface for serial and parallel communication peripherals.
  • Embedded Systems: Used in a wide range of embedded applications for general-purpose I/O.
  • Instrumentation: Interfacing with various measurement instruments and control systems.

Features:

  • Two 8-bit Bidirectional I/O Ports: Provides flexible data transfer capabilities.
  • Programmable Data Direction Registers: Allows each I/O line to be configured as an input or output.
  • Handshake Control Logic: Supports handshaking protocols for reliable data transfer.
  • Interrupt Capability: Generates interrupts to signal the microprocessor when data is available or a device needs service.
  • CMOS Technology: Low power consumption for energy-efficient operation.

Benefits:

  • Versatile Interface: Provides a flexible means of interfacing microprocessors to a wide range of peripheral devices.
  • Simplified Hardware Design: Reduces the complexity of hardware design by providing a standardized interface.
  • Reduced Software Overhead: Interrupt capability reduces the need for polling, freeing up processing power for other tasks.
  • Improved System Performance: Enables efficient data transfer and control of peripheral devices.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered applications.

Additional Details:

The R65C21P1 requires proper address decoding and control signal generation for correct operation. The data direction registers must be configured appropriately for each I/O line. The handshake control logic can be used to synchronize data transfer between the microprocessor and peripheral devices. Detailed specifications, including timing diagrams and electrical characteristics, are available in the device datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NEC
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess