EN
  • EN
  • DE

NTE74LS248

Part No NTE74LS248
Manufacturer NTE
Catalog OEM Parts (M - N)
Description Integrated Circuit Low Power Schottky Bcd-to-sevensegment Decoder/driver W/internal Pull-up 16-LEAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040499-NTE74LS248
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE74LS248 CAD Model

Description

The NTE74LS248 is a BCD to 7-segment decoder/driver IC from NTE Electronics. This integrated circuit is designed to convert Binary Coded Decimal (BCD) input into a format suitable for driving 7-segment displays, commonly used in digital clocks, calculators, and other numeric display applications. It features active-low outputs, meaning the outputs are normally high and are pulled low to activate the corresponding segment of the display.

Applications:

  • Digital Clocks: Driving the numeric displays that show the time.
  • Calculators: Displaying the results of calculations.
  • Frequency Counters: Showing the measured frequency.
  • Instrumentation: Displaying readings from sensors and measurement devices.
  • Digital Panel Meters: Providing a numeric readout for various parameters.

Features:

  • BCD to 7-Segment Decoding: Converts BCD input into the appropriate signals for a 7-segment display.
  • Active-Low Outputs: Outputs are normally high and pulled low to activate display segments.
  • High Output Drive Capability: Designed to directly drive LED or incandescent 7-segment displays.
  • Lamp Test Input: Allows for testing all segments of the display simultaneously.
  • Blanking Input: Used to turn off the display.
  • Ripple Blanking Input/Output: Enables cascading of multiple decoders for multi-digit displays.

Benefits:

  • Simplified Display Interface: Reduces the complexity of driving 7-segment displays from digital circuits.
  • Direct Drive Capability: Eliminates the need for external driver transistors in many applications.
  • Easy to Use: The BCD input and straightforward control inputs make it easy to integrate into digital systems.
  • Versatile: Suitable for a wide range of display applications.
  • Cost-Effective: Provides a simple and efficient solution for numeric display needs.

Additional Details:

The NTE74LS248 typically operates on a 5V power supply. It is part of the 74LS series of logic gates, known for their low-power Schottky technology. The IC is usually available in a DIP (Dual In-line Package), which facilitates easy prototyping and breadboarding. It accepts a 4-bit BCD input and generates the corresponding 7-segment output pattern. The lamp test input, when activated, turns on all segments of the display, allowing for a quick check of the display's functionality. The blanking input can be used to turn off the display without changing the input data. The ripple blanking input/output allows multiple devices to be cascaded for multi-digit displays, suppressing leading zeros for a cleaner display. The NTE74LS248 is a reliable and widely used component in various digital display applications, offering a convenient and efficient solution for interfacing digital circuits with 7-segment displays.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess