EN
  • EN
  • DE

SR0805-222-100

Part No SR0805-222-100
Manufacturer NTE
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091258-SR0805-222-100
Categories OEM Parts( S )
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SR0805-222-100 CAD Model

Description

The SR0805-222-100 is a surface mount resistor from NTE Electronics, designed for general-purpose applications in electronic circuits. It is part of the standard 0805 package size, which is widely used in modern electronics due to its compact size and ease of automated assembly.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Industrial Equipment: Incorporated into control systems, power supplies, and other industrial electronics.
  • Automotive Electronics: Employed in various automotive electronic systems, such as engine control units and infotainment systems.
  • Telecommunications: Utilized in communication devices, including cellular phones and networking equipment.
  • Medical Devices: Integrated into medical electronic equipment for current limiting and voltage division.

Features

  • Standard 0805 Package: Compact size allows for high-density circuit designs.
  • 2.2kΩ Resistance: Provides a resistance value of 2.2 kilohms with a specified tolerance.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Thick Film Construction: Utilizes a thick film resistor element for stable performance.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances Directive, ensuring environmental friendliness.

Benefits

  • Compact Size: Enables miniaturization of electronic circuits and devices.
  • Reliable Performance: Provides stable and consistent resistance values over a wide range of operating conditions.
  • Easy Assembly: Designed for automated placement and soldering, reducing manufacturing costs.
  • Wide Availability: Standard package size and resistance value make it readily available from various suppliers.
  • Environmentally Friendly: RoHS compliance ensures that the resistor does not contain hazardous substances.

Additional Details

The SR0805-222-100 resistor is constructed using a thick film resistive element deposited on a ceramic substrate. The resistor is then trimmed to achieve the desired resistance value and coated with a protective layer. The terminals are designed for surface mount soldering onto PCBs. The power rating, voltage rating, and temperature coefficient of resistance can be found in the product datasheet provided by NTE Electronics. It is important to consult the datasheet for detailed specifications and application guidelines to ensure proper usage and optimal performance. The tolerance rating specifies the maximum deviation from the nominal resistance value, affecting the precision of the circuit design.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess