EN
  • EN
  • DE

MAX6068AEUR+T

Part No MAX6068AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 5mA
Tolerance ±0.17%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 22μVp-p
Noise - 10Hz to 10kHz 25μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 107444-MAX6068AEUR+T
Ultra Librarian 3D Model Ultra Librarian MAX6068AEUR+T CAD Model

Description

Maxim Integrated MAX6068AEUR+T Voltage Reference

The MAX6068AEUR+T is a precision, low-power, low-dropout voltage reference from Maxim Integrated. This high-quality component is designed for portable and battery-powered applications where power efficiency and accuracy are crucial. The device comes in a compact SOT-23 package, making it ideal for space-constrained applications.

This voltage reference offers a fixed output voltage of 4.096V with an initial accuracy of ±0.2%. It is capable of sourcing and sinking up to 5mA of output current while maintaining a low dropout voltage of only 180mV at full load, which is particularly beneficial when operating with a low supply voltage close to the output voltage. The MAX6068AEUR+T operates from a supply voltage range of 2.5V to 12.6V, providing a versatile solution for various electronic circuits.

The low 60ppm/°C temperature coefficient ensures stable performance over a wide temperature range, making it reliable for use in environments with varying temperatures. Additionally, the device features a low 75μA supply current, which reduces power consumption and extends battery life in portable applications.

One of the key advantages of the MAX6068AEUR+T is its tight load regulation and line regulation, ensuring that the output voltage remains constant despite changes in the load current or supply voltage. This makes it an excellent choice for high-precision analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic components that require a stable reference voltage.

Applications for the MAX6068AEUR+T include but are not limited to portable instrumentation, data acquisition systems, handheld devices, and medical equipment. Its robust design also makes it suitable for industrial and automotive applications where reliability and precision are essential.

In summary, the Maxim Integrated MAX6068AEUR+T offers designers a high-accuracy, low-power solution for maintaining a stable voltage reference in a variety of electronic systems. Its compact size, excellent temperature stability, and low dropout performance make it a top choice for engineers looking to optimize their designs for both precision and power efficiency.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7458 $62.9832
8+ $12.9196 $103.3568
12+ $12.5159 $150.1908
17+ $12.1122 $205.9074
22+ $11.7084 $257.5848
29+ $10.4972 $304.4188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess