EN
  • EN
  • DE

M29DW641F60N6E

Part No M29DW641F60N6E
Manufacturer Numonyx B.V
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TSOP48
Manufacturer Numonyx B.V
Manufacturer Homepage www.st.com
Win Source Part Number 754546-M29DW641F60N6E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M29DW641F60N6E CAD Model

Description

The M29DW641F60N6E from Numonyx B.V. is a 64 Mbit (8 Mb x 8 or 4 Mb x 16) Flash memory device with a 3V supply voltage. It offers a combination of high density, fast read access, and low power consumption, making it suitable for a wide range of embedded applications.

Applications:

  • Embedded Systems
  • Mobile Devices
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics

Features:

  • 64 Mbit (8 Mb x 8 or 4 Mb x 16) Density
  • 3V Supply Voltage
  • Sector Erase Architecture
  • Fast Read Access Time
  • Low Power Consumption
  • Top or Bottom Boot Block Options
  • Common Flash Interface (CFI)
  • Available in various packages (e.g., TSOP, BGA)

Benefits:

  • High Density Storage: Provides ample storage capacity for code and data in embedded applications.
  • Fast Read Performance: Enables quick retrieval of data, improving system responsiveness.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Sector Erase: Allows for efficient data management and updates.
  • Industry Standard Interface: Common Flash Interface (CFI) simplifies integration and reduces development time.

Additional Details:

The M29DW641F60N6E utilizes a sector erase architecture, which allows for individual sectors to be erased without affecting other data on the device. The device offers fast read access times, enabling quick and efficient data retrieval. It is available in various package options, including TSOP and BGA, to accommodate different board layouts and space constraints. The M29DW641F60N6E complies with the Common Flash Interface (CFI) standard, which simplifies integration with various microcontrollers and development tools. This memory device is designed for reliable operation over a wide temperature range. Further details regarding specific timing characteristics, power consumption figures, and package dimensions can be found in the product datasheet. The M29DW641F60N6E is a versatile and reliable flash memory solution for a wide range of embedded applications requiring high density and fast performance.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess