EN
  • EN
  • DE

ISD33180X

Part No ISD33180X
Manufacturer Nuvoton Technology Corporation of America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203657-ISD33180X
Categories Custom Parts
Manufacturer Nuvoton Technology Corporation of America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISD33180X CAD Model

Description

The ISD33180X is a multi-message record and playback device manufactured by Nuvoton Technology Corporation of America. It's designed for applications requiring voice storage and playback capabilities, such as answering machines, toys, and industrial control systems. The device is capable of storing multiple messages and providing high-quality audio playback. The '180' in the part number likely indicates a recording time of 180 seconds.

Applications

  • Answering Machines
  • Toys and Games
  • Voice Prompts for Industrial Equipment
  • Alarm Systems
  • Electronic Books

Features

  • Multiple message storage
  • High-quality audio playback
  • Microphone input for recording
  • Speaker output for playback
  • Simple control interface
  • Non-volatile storage

Benefits

  • Easy integration of voice recording and playback into various applications
  • Clear and understandable voice messages
  • User-friendly recording and playback operations
  • Reliable storage of voice data
  • Cost-effective solution for voice applications

Additional Details

The ISD33180X utilizes non-volatile memory to store voice data, ensuring that the messages are retained even when power is removed. The device typically includes a microphone input for recording voice messages and a speaker output for playback. It is controlled through a simple digital interface, allowing for easy integration with microcontrollers and other digital systems. The device often supports features such as message overwrite protection and adjustable playback volume.

Specifications:

  • Recording Time: 180 seconds
  • Sampling Rate: Varies depending on application
  • Interface: Digital I/O
  • Supply Voltage: Varies depending on the specific model
  • Package: DIP or SOIC

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
STMicroelectronics
Rad-hard dual 4-input NAND gate
Need more? Email Us
Phoenix Contact
Slave Protocol Chip, 5VDC;
Need more? Email Us
Gennum
IC RECEIVER GENNUM LED 44MQFP / Receiver 44-MQFP (10x10)
Need more? Email Us
Sipex Corporation
Need more? Email Us
STMicroelectronics
RISC Microprocessor, 32-Bit, 20MHz, CMOS, CPGA84
Need more? Email Us
IXYS
MOSFET P-CH 200V 68A TO268 / P-Channel 200 V 68A (Tc) 568W (Tc) Surface Mount TO-268AA
Lowest to $36.0971
Intel
Need more? Email Us
Renesas Electronics America
Lowest to $4.8972

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess