EN
  • EN
  • DE

NAU82011VG

Part No NAU82011VG
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081535-NAU82011VG
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAU82011VG CAD Model

Description

The Nuvoton NAU82011VG is a high-performance, low-power audio codec designed for a wide range of portable and consumer audio applications. This codec integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) with various audio processing features, making it suitable for use in smartphones, tablets, portable media players, and other audio devices.

Applications

  • Smartphones: Used for voice communication, audio playback, and recording.
  • Tablets: Employed in tablets for multimedia playback, voice calls, and audio recording.
  • Portable Media Players: Integrated into portable audio devices for high-quality audio playback.
  • Bluetooth Speakers: Utilized in Bluetooth speakers for wireless audio streaming and playback.

Features

  • High-Performance ADCs and DACs: Provides high-quality audio conversion with low noise and distortion.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Drives headphones directly, eliminating the need for external amplifiers.
  • Microphone Bias: Supplies bias voltage for electret microphones.
  • I2S/PCM Interface: Supports standard audio interfaces for easy integration with processors and other audio components.
  • Digital Audio Processing (DSP): Includes built-in DSP functions for audio enhancement and noise reduction.

Benefits

  • High-Quality Audio: Delivers clear and detailed audio reproduction.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying system design.
  • Enhanced User Experience: Built-in DSP functions improve audio quality and reduce noise.
  • Versatile Integration: Supports various audio interfaces and can be easily integrated into different systems.

Additional Details

The Nuvoton NAU82011VG is designed to meet the demanding requirements of modern audio applications. It operates within a specified voltage range and temperature. The codec is available in small packages, allowing for compact designs. It is supported by comprehensive documentation and software libraries, simplifying the development process. The device's advanced features and robust design make it suitable for applications that require high performance and low power consumption. Proper layout and decoupling techniques should be employed to minimize noise and ensure optimal performance.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6744 $60.6960
210+ $0.5534 $116.2140
325+ $0.5362 $174.2650
450+ $0.5188 $233.4600
580+ $0.5015 $290.8700
775+ $0.4497 $348.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,875 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess