EN
  • EN
  • DE

NAU8812RG

Part No NAU8812RG
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - CODECs
Description IC CODEC VOICE TELEPHONY 28SSOP / Mono Audio Codec with Speaker Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nuvoton Technology Corporation of America
Packaging Tube
Type Audio
Data Interface I2S
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 91 / 93
Voltage - Supply, Analog 2.5V ~ 3.6V
Voltage - Supply, Digital 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809981-NAU8812RG
Ultra Librarian 3D Model Ultra Librarian NAU8812RG CAD Model

Description

The Nuvoton Technology Corporation of America NAU8812RG is an audio integrated circuit designed for use in various electronic devices.

  • Type: Audio
  • Mounting Style: SMD
  • Data Interface: I2S
  • Analog Voltage Range: 2.5V ~ 3.6V
  • Digital Voltage Range: 1.71V ~ 3.6V
  • Resolution: 24 b
  • ADC: 1
  • DAC: 1
  • Sigma-Delta: Yes
  • S/N Ratio (ADCs / DACs): 91 / 93 db typ.
  • Supplier Device Package: 28-SSOP
  • Operating Temperature: -40°C ~ 85°C

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess