EN
  • EN
  • DE

NCT3527U TR

Part No NCT3527U TR
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWTCH N-CHAN 1:1 TSOT23-6 / Power Switch/Driver 1:1 N-Channel 2.5A TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Nuvoton Technology Corporation
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 70mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package TSOT-23-6
Package / Case SOT-23-6 Thin, TSOT-23-6
Base Product Number NCT3527
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCT3527U,NCT3527U TR-ND,NCT3527UTR
Standard Package 3,000
Win Source Part Number 1138873-NCT3527U TR
Ultra Librarian 3D Model Ultra Librarian NCT3527U TR CAD Model

Description

The NCT3527U TR is a Super I/O chip manufactured by Nuvoton Technology Corporation of America. Super I/O chips provide interface and control functions for legacy devices in computer systems. These devices typically handle functions like serial ports (UARTs), parallel ports (LPTs), floppy disk controllers (FDCs), keyboard and mouse interfaces (PS/2), hardware monitoring, and fan control.

Applications

  • Desktop Motherboards: Provides essential I/O functions for desktop computers.
  • Laptop Motherboards: Integrates I/O functionalities into laptop systems.
  • Embedded Systems: Offers I/O control for industrial and embedded applications.
  • Industrial PCs: Incorporates I/O for process control and automation.
  • Server Motherboards: Supplies legacy I/O capabilities for server systems.

Features

  • Multiple UARTs: Supports multiple serial communication channels.
  • Parallel Port: Provides an interface for parallel devices like printers.
  • Keyboard and Mouse Controller: Manages keyboard and mouse input.
  • Hardware Monitoring: Monitors system temperatures, voltages, and fan speeds.
  • Fan Control: Controls fan speeds to regulate system cooling.

Benefits

  • Legacy Device Support: Enables compatibility with older peripherals and devices.
  • System Monitoring: Provides essential system health information for administrators.
  • Thermal Management: Regulates fan speeds to maintain optimal system temperatures.
  • Reduced Component Count: Integrates multiple I/O functions into a single chip.
  • Improved System Reliability: Enhances the overall reliability of computer systems.

Additional Details

The NCT3527U TR's specific features and capabilities depend on the particular model and configuration. Detailed specifications, including supported UART configurations, hardware monitoring parameters, and fan control algorithms, are available in the product datasheet from Nuvoton Technology Corporation of America. The chip is typically surface mounted onto a motherboard using standard soldering techniques. It communicates with the system's central processing unit (CPU) via the Low Pin Count (LPC) bus, a common interface for Super I/O devices. This Super I/O chip is a critical component in many computer systems, providing essential I/O functions and system monitoring capabilities.

You May Also Be Interested in

Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Microchip Technology
1.2A Active High High Side Switch TMLF-4(1.2x1.6) Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1551 $50.4075
790+ $0.1273 $100.5670
1,220+ $0.1233 $150.4260
1,680+ $0.1194 $200.5920
2,170+ $0.1154 $250.4180
2,905+ $0.1034 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess