EN
  • EN
  • DE

NCT6795D-M

Part No NCT6795D-M
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832437-NCT6795D-M
Ultra Librarian 3D Model Ultra Librarian NCT6795D-M CAD Model

Description

The Nuvoton NCT6795D-M is a high-performance Super I/O controller designed for desktop and embedded systems. It integrates a wide range of functionalities, including hardware monitoring, fan control, serial and parallel ports, and keyboard/mouse controller interfaces. This comprehensive integration reduces component count, simplifies system design, and improves overall system reliability and efficiency.

Applications:

  • High-end Desktop PCs
  • Gaming PCs
  • Workstations
  • Server Systems
  • Industrial Motherboards

Features:

  • Serial Ports: Supports multiple high-speed UARTs for flexible serial communication.
  • Parallel Port: Includes an Enhanced Parallel Port (EPP) and Extended Capabilities Port (ECP) for high-speed parallel communication.
  • Hardware Monitoring: Provides comprehensive monitoring of system voltages, temperatures, and fan speeds with high accuracy.
  • Fan Control: Features advanced PWM fan control with multiple channels for precise cooling management and noise reduction.
  • GPIO (General Purpose Input/Output): Offers a large number of programmable GPIO pins for customizable system functions.
  • KBC (Keyboard Controller): Emulates a keyboard controller for PS/2 keyboard and mouse support.
  • LPC (Low Pin Count) Interface: Utilizes an LPC interface for efficient communication with the system chipset.
  • CIR (Consumer Infrared) Controller: Supports consumer infrared remote control functionality.

Benefits:

  • Reduced Component Count: Integrates multiple I/O functions into a single chip, minimizing board space and cost.
  • Simplified System Design: Streamlines system design with comprehensive hardware monitoring and fan control.
  • Improved System Reliability: Provides accurate hardware monitoring to prevent system failures due to overheating or voltage fluctuations.
  • Enhanced Fan Control: Optimizes fan speed for efficient cooling and reduced noise, improving the user experience.
  • Legacy I/O Support: Maintains compatibility with legacy devices through serial and parallel ports.
  • Flexible Configuration: Offers a large number of GPIO pins for customizable system functions.
  • Consumer Infrared Support: Adds convenient remote control functionality.

Additional Details:

The NCT6795D-M is designed to operate within a specified voltage and temperature range. The device incorporates advanced power management features to minimize power consumption. The LPC interface allows for easy integration with modern chipsets. Detailed specifications regarding voltage ranges, temperature ratings, power consumption, and pin configurations can be found in the official Nuvoton datasheet for the NCT6795D-M. This Super I/O controller is essential for integrating and controlling vital hardware components in a computer system, enabling stable operation, comprehensive hardware monitoring, and compatibility with various peripherals.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess