EN
  • EN
  • DE

SM20B-ZPDES-TF(LF)(SN)

Part No SM20B-ZPDES-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 756659-SM20B-ZPDES-TF(LF)(SN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM20B-ZPDES-TF(LF)(SN) CAD Model

Description

The SM20B-ZPDES-TF(LF)(SN) is a 2.0mm pitch crimp style connector manufactured by JST. It is part of the ZPD series and is designed for wire-to-board connections, offering a secure and reliable connection in a compact size.

Applications:

  • Consumer Electronics: Interconnect for internal wiring in TVs, audio equipment, and other consumer devices.
  • Industrial Equipment: Signal and power connections in control systems and monitoring systems.
  • Automotive Electronics: Wiring harness connections in automotive electronic modules.
  • Medical Equipment: Connections within medical devices requiring reliable performance.
  • Office Automation Equipment: Connectors in printers, copiers, and other office machines.

Features:

  • 2.0mm Pitch: Compact design for high-density applications.
  • Crimp Style Connection: Provides a secure and reliable connection.
  • Surface Mount Header: Designed for surface mount assembly on PCBs.
  • Polarized Housing: Prevents mis-mating of connectors.
  • RoHS Compliant: Compliant with RoHS directives for environmental safety.
  • Halogen Free: Compliant to halogen-free standards.

Benefits:

  • Secure Connection: Crimp style connection ensures a reliable electrical contact.
  • Compact Design: Saves board space in densely populated electronics.
  • Easy Assembly: Designed for automated assembly processes.
  • Polarization: Prevents incorrect connections.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The SM20B-ZPDES-TF(LF)(SN) is a 20-pin connector. The 'SM' indicates that it's a surface mount type. 'TF' indicates Tape and Reel packaging. The '(LF)' indicates lead-free. '(SN)' refers to tin plating. These connectors are typically used with a mating header that is soldered onto a printed circuit board. They are designed for use with specific wire gauges, and proper crimping tools should be used to ensure a reliable connection. The ZPD series offers a range of different pin counts and configurations to suit various application needs.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess