EN
  • EN
  • DE

NPCE794LA0DX

Part No NPCE794LA0DX
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Description Nuvoton LQFP128
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985991-NPCE794LA0DX
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPCE794LA0DX CAD Model

Description

The NPCE794LA0DX is an Embedded Controller from Nuvoton Technology Corporation of America. These controllers are designed to manage various system functions, including power management, keyboard and mouse interface, fan control, and other peripheral functions in embedded systems. The NPCE series is known for its low power consumption and high integration.

Applications:

  • Laptop Computers: Used for power management, keyboard and mouse control, fan control, and other system management functions.
  • Desktop Computers: Employed for similar functions in desktop computers, including power sequencing and peripheral control.
  • Embedded Systems: Found in various embedded systems for managing system resources and peripherals.
  • Industrial Control Systems: Used in industrial equipment for controlling and monitoring system functions.

Features:

  • Power Management: Integrates power management functions to optimize system power consumption.
  • Keyboard and Mouse Interface: Provides interface for keyboard and mouse input.
  • Fan Control: Controls fan speed to maintain optimal system temperature.
  • Peripheral Control: Manages various peripheral devices, such as USB and serial ports.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.

Benefits:

  • Optimized Power Management: Integrated power management functions optimize system power consumption, extending battery life in portable devices.
  • Integrated System Control: Provides comprehensive system control in a single device, reducing component count and board space.
  • Improved System Performance: Efficiently manages system resources, improving overall system performance.
  • Reduced Design Complexity: Integrates multiple functions into a single device, simplifying system design.
  • Enhanced System Reliability: Offers stable performance and long-term reliability.

Additional Details:

The NPCE794LA0DX contains an embedded microcontroller core and integrated peripherals. Detailed technical specifications, including operating voltage, temperature range, and package type, can be found in the product datasheet. It uses firmware to control its functions, which can be customized to meet specific application requirements. This controller is often programmed using JTAG or similar debug interfaces. The specific features and functions controlled by the NPCE794LA0DX depend on the specific firmware loaded into the device.

You May Also Be Interested in

Intel
Need more? Email Us
Omron
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess