EN
  • EN
  • DE

NPCE885LA0DX

Part No NPCE885LA0DX
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1006278-NPCE885LA0DX
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPCE885LA0DX CAD Model

Description

The NPCE885LA0DX is an embedded controller from Nuvoton, designed for use in a wide range of applications including notebook computers, desktop PCs, and embedded systems. This highly integrated chip provides a comprehensive set of features for power management, system monitoring, and peripheral control.

Applications

  • Notebook computers
  • Desktop PCs
  • Embedded systems
  • Industrial control systems
  • Point-of-sale (POS) terminals

Features

  • Embedded microcontroller: Incorporates a powerful microcontroller core for executing firmware and managing system functions.
  • Power management: Provides advanced power management capabilities for optimizing energy consumption and extending battery life.
  • System monitoring: Monitors critical system parameters such as temperature, voltage, and fan speed.
  • Keyboard and mouse interface: Supports keyboard and mouse input via PS/2 or USB interfaces.
  • Embedded Flash memory: Integrated Flash memory for storing firmware and configuration data.
  • Fan control: Manages fan speed to regulate system temperature and minimize noise.
  • I/O ports: Provides a variety of I/O ports for connecting to peripherals and other system components.
  • Serial interfaces: Supports UART, SPI, and I2C serial interfaces for communication with external devices.
  • Watchdog timer: Includes a watchdog timer for system reset in case of software malfunction.

Benefits

  • Reduced power consumption: Optimizes energy consumption, leading to longer battery life in portable devices.
  • Improved system reliability: Monitors critical system parameters and takes corrective action to prevent failures.
  • Simplified system design: Integrates multiple functions into a single chip, reducing the number of components required and simplifying board layout.
  • Enhanced system performance: Optimizes system performance by managing power consumption and regulating fan speed.
  • Increased system flexibility: Provides a variety of I/O ports and serial interfaces for connecting to a wide range of peripherals.
  • Reduced development time: Provides a comprehensive set of features and a well-documented software development kit (SDK) to reduce development time.

Additional Details

The NPCE885LA0DX typically supports various operating systems, including Windows and Linux. It is designed to meet industry standards for safety and electromagnetic compatibility (EMC). The chip is available in a variety of package options to suit different application requirements. Detailed technical specifications, including power consumption, operating temperature range, and pinout diagrams, are available in the product datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,468 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess