EN
  • EN
  • DE

NPCE948LAODX

Part No NPCE948LAODX
Manufacturer Nuvoton Technology Corporation of America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1328+
Reference case QFP
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 715640-NPCE948LAODX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NPCE948LAODX CAD Model

Description

The NPCE948LA0DX is an embedded controller manufactured by Nuvoton Technology Corporation of America. It is primarily designed for use in notebook computers and other embedded systems, providing a range of functionalities including keyboard and power management, fan control, and I/O interface capabilities. These embedded controllers are crucial for managing low-level hardware functions and ensuring proper system operation.

Applications

  • Notebook Computers: Used as the main embedded controller in notebook computers.
  • Embedded Systems: Integrated into various embedded systems requiring keyboard, power, and thermal management.
  • Industrial Control Systems: Employed in industrial control systems for managing I/O and system resources.
  • Point-of-Sale (POS) Systems: Found in POS systems for keyboard and peripheral device control.
  • Motherboards: Used on motherboards to handle low-level hardware functions.

Features

  • Keyboard Controller: Manages keyboard input and provides keyboard scan code translation.
  • Power Management: Controls system power states and manages power consumption.
  • Fan Control: Monitors and controls system fans for thermal management.
  • I/O Interface: Provides various I/O interfaces, including GPIO, UART, and SPI.
  • Embedded Microcontroller: Integrates an embedded microcontroller core for executing firmware.

Benefits

  • System Management: Provides comprehensive system management capabilities.
  • Power Efficiency: Optimizes power consumption for longer battery life in portable devices.
  • Thermal Management: Ensures proper thermal management to prevent overheating.
  • I/O Control: Offers flexible I/O control for interfacing with various peripherals.
  • Customization: Firmware can be customized to meet specific application requirements.

Additional Details

The NPCE948LA0DX typically includes features such as LPC (Low Pin Count) interface, SPI (Serial Peripheral Interface), and UART (Universal Asynchronous Receiver/Transmitter). It operates on a low voltage supply, typically 3.3V or 5V. The package is often a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package). Firmware is typically stored in flash memory and can be updated via the LPC interface or other programming interfaces. The operating temperature range is usually from 0°C to 70°C. Due to the complexity of its functionality, proper configuration and firmware development are crucial for correct operation. Specific functions and feature sets may vary based on the firmware loaded onto the chip.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Micrel
Lowest to $9.8522
Infineon Technologies
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
Lowest to $3.2617
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess