EN
  • EN
  • DE

NUC972DF61YC

Part No NUC972DF61YC
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers
Description ARM926EJ-S BASED GENERAL PURPOSE / ARM926EJ-S NUC970 Microcontroller IC 32-Bit 300MHz 16KB (16K x 8) ROM 216-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Nuvoton Technology Corporation
Series NUC970
Package Tray
Product Status Active
Core Processor ARM926EJ-S
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, EBI/EMI, eMMC/SD/SDIO, Ethernet, I²C, LINbus, SPI, UART/USART, USB
Peripherals Crypto - AES, DMA, I²S, LCD, LVD, LVR, POR, PWM, SHA, TRNG, WDT
Number of I/O 146
Program Memory Size 16KB (16K x 8)
Program Memory Type ROM
EEPROM Size -
RAM Size 56K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 8x12b SAR
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 216-LQFP
Supplier Device Package 216-LQFP (24x24)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1353867-NUC972DF61YC
Ultra Librarian 3D Model Ultra Librarian NUC972DF61YC CAD Model

Description

The Nuvoton Technology Corporation NUC972DF61YC is an integrated circuit (IC) microcontroller designed for embedded systems. Nuvoton Technology Corporation

  • Temperature Range: -40°C to 85°C
  • Speed: 300MHz
  • Processor Core: 32-bit ARM926EJ-S
  • Connectivity: CANbus, EBI/EMI, eMMC/SD/SDIO, Ethernet, I²C, LINbus, SPI, UART/USART, and USB
  • Peripherals: Crypto - AES, DMA, I²S, LCD, LVD, LVR, POR, PWM, SHA, TRNG, and WDT
  • Program Memory Size: 16KB (16K x 8)
  • Voltage Supply: 2.97V to 3.63V

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess