EN
  • EN
  • DE

W55FL95DDN

Part No W55FL95DDN
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842188-W55FL95DDN
Ultra Librarian 3D Model Ultra Librarian W55FL95DDN CAD Model

Description

The W55FL95DDN is a high-density SPI NAND flash memory designed to provide cost-effective, non-volatile storage for a variety of applications. This memory solution offers high performance, reliability, and low power consumption.

Applications

  • Embedded Systems: Ideal for storing firmware, boot code, and configuration data.
  • Consumer Electronics: Used in digital cameras, camcorders, and portable media players.
  • Industrial Applications: Employed in industrial control systems, data loggers, and automation equipment.
  • Networking Devices: Suitable for storing operating systems and configuration files in routers, switches, and network appliances.
  • IoT Devices: Utilized in IoT gateways, sensors, and other connected devices for data storage.

Features

  • High Density: Offers significant storage capacity in a compact package.
  • SPI Interface: Simplifies integration with microcontrollers and embedded systems.
  • NAND Flash Technology: Provides high-speed read and write performance.
  • Low Power Consumption: Optimized for battery-powered and energy-efficient applications.
  • Error Correction Code (ECC): Built-in ECC ensures data integrity and reliability.
  • Page Program and Block Erase: Efficient programming and erasing operations for fast data manipulation.
  • Wear Leveling: Extends the lifespan of the memory by distributing write operations evenly.

Benefits

  • Cost-Effective Storage: Provides a high-density storage solution at a competitive price.
  • Easy Integration: The SPI interface allows for seamless integration into existing systems.
  • Reliable Data Storage: Ensures data integrity and retention, which is crucial for critical applications.
  • Extended Lifespan: Wear leveling technology prolongs the life of the memory.
  • Power Efficiency: Low power consumption is beneficial for battery-operated devices.

Additional Details

The W55FL95DDN operates within a voltage range of 2.7V to 3.6V and supports high-speed SPI clock frequencies. It is available in various package options, including SOP and WSON. The memory includes features such as bad block management, which enhances the reliability and longevity of the device. It also supports a deep power-down mode, which significantly reduces power consumption when the device is not actively in use. The device is designed to withstand a large number of program/erase cycles, ensuring the device's longevity in write-intensive applications.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess