The W56964DYX is a highly integrated audio codec from Nuvoton Technology Corporation of America. It's designed for a wide range of applications requiring high-quality audio processing, including voice communication devices, multimedia players, and embedded audio systems. This codec combines analog-to-digital (ADC) and digital-to-analog (DAC) converters, along with supporting circuitry, to efficiently handle audio input and output.
Applications:
- Voice over IP (VoIP) phones
- Multimedia players
- Embedded audio systems
- Audio recording devices
- Teleconferencing equipment
Features:
- Integrated ADC and DAC converters for audio input and output
- Low power consumption, suitable for portable devices
- Support for various audio sampling rates
- Built-in microphone amplifier
- I2S/PCM digital audio interface
- Programmable gain control for input and output
Benefits:
- High-quality audio performance ensures clear and crisp sound reproduction.
- Low power consumption extends battery life in portable applications.
- Integrated design reduces board space and component count.
- Flexible interface options simplify integration with various microcontrollers and processors.
- Programmable gain control allows for precise adjustment of audio levels.
Additional Details:
The W56964DYX typically operates from a 3.3V power supply and is available in a small form factor package. It supports various audio sampling rates, such as 8 kHz, 16 kHz, 32 kHz, and 48 kHz. The integrated microphone amplifier provides adjustable gain, allowing it to accommodate different microphone sensitivities. The I2S/PCM digital audio interface enables easy connection to digital audio processors and codecs. The codec also incorporates power-saving features, such as power-down modes, to minimize energy consumption when idle. This device is commonly used in applications where a balance of high-quality audio and low power consumption is required. The detailed specifications, including THD+N, SNR, and dynamic range, can be found in the product datasheet.