The W78E051-24 is a microcontroller manufactured by Nuvoton Technology Corporation of America. It is an 8-bit microcontroller based on the industry-standard 8051 core, offering a reliable and cost-effective solution for embedded control applications. This model operates at a maximum clock frequency of 24 MHz.
Applications
- Industrial Control
- Motor Control
- Consumer Electronics
- Remote Control Systems
- Instrumentation
Features
- 8051 Instruction Set Compatible
- 4KB Flash Memory
- 256 Bytes of RAM
- Three 16-bit Timer/Counters
- Full Duplex UART
- Six Interrupt Sources
- Programmable Watchdog Timer
- Power-down Mode for low power consumption
- 32 Programmable I/O Lines
- Operating Voltage: 4.5V to 5.5V
Benefits
- Easy to program due to its 8051 core.
- Flash memory allows for easy in-system programming and updates.
- Low power consumption makes it suitable for battery-powered devices.
- Versatile I/O capabilities allow it to interface with various peripherals.
- Cost-effective solution for embedded applications.
Additional Details
The W78E051-24 microcontroller is designed to provide a simple and efficient solution for a wide range of embedded applications. Its 4KB of flash memory provides ample space for storing program code, while the 256 bytes of RAM enable efficient data handling. The microcontroller's three 16-bit timers, UART, and numerous I/O pins make it versatile for interfacing with various sensors and peripherals. The integrated watchdog timer ensures reliable operation by preventing the microcontroller from getting stuck in an infinite loop.
The W78E051-24 is a good choice for applications that require a reliable, cost-effective, and easy-to-use microcontroller. Its low power consumption makes it suitable for battery-powered applications, while its robust design ensures reliable operation in industrial environments. It is often used in applications such as motor control, industrial automation, and consumer electronics.