EN
  • EN
  • DE

W83390G

Part No W83390G
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Supervisors
Description IC VOLT MONITOR RESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Status Obsolete
Win Source Part Number 043690-W83390G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83390G CAD Model

Description

The Nuvoton W83390G is a Super I/O chip designed for PC-based systems. It integrates a variety of input/output functions into a single chip, reducing the overall component count and simplifying system design. This chip is commonly used in desktop motherboards and embedded systems requiring a wide range of legacy I/O interfaces.

Applications

  • Desktop motherboards
  • Embedded systems
  • Industrial PCs
  • Point-of-Sale (POS) systems
  • Legacy interface replacement

Features

  • Floppy Disk Controller (FDC): Supports standard floppy disk drives.
  • Serial Ports (UARTs): Provides multiple UARTs for serial communication.
  • Parallel Port (LPT): Includes a parallel port for printer or other parallel device connectivity.
  • Infrared (IrDA) Controller: Supports infrared communication.
  • Keyboard Controller: Integrates a keyboard controller for PS/2 keyboard and mouse.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • GPIO Pins: Offers a number of General Purpose Input/Output pins for custom applications.

Benefits

  • Reduced Component Count: Integrates multiple I/O functions into a single chip.
  • Simplified System Design: Eases motherboard or embedded system design.
  • Cost Savings: Reduces the overall system cost.
  • Legacy Interface Support: Provides essential legacy interfaces for compatibility with older devices.
  • Enhanced System Monitoring: Enables monitoring of critical system parameters.

Additional Details

The W83390G Super I/O chip from Nuvoton typically interfaces with the LPC (Low Pin Count) bus of a PC chipset. It communicates with the system CPU and other peripherals through this bus. The chip includes internal registers that are programmed to configure the different I/O functions. The hardware monitoring section supports monitoring of voltages (e.g., Vcore, 3.3V, 5V, 12V), temperatures (e.g., CPU, system), and fan speeds. Alert thresholds can be set to trigger alarms when these parameters exceed predefined limits. The GPIO pins can be configured as either inputs or outputs, allowing for control of external devices or sensing external signals. Software drivers are generally required to enable and configure the various features of the W83390G. These drivers handle the low-level communication with the chip and provide an interface for application software to access the I/O functions. The operating temperature range is generally specified as 0°C to 70°C. The specific packaging may vary, but it is commonly available in a PQFP (Plastic Quad Flat Pack) package.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
MaxLinear Inc
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess