EN
  • EN
  • DE

W83627EHF-A

Part No W83627EHF-A
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 410202-W83627EHF-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83627EHF-A CAD Model

Description

The Nuvoton W83627EHF-A is a Super I/O controller designed for integration in PC motherboards. It provides essential legacy I/O functions and system monitoring capabilities. This chip consolidates multiple controllers into a single IC, simplifying motherboard design and reducing the overall cost. The '-A' suffix typically indicates a specific revision or enhancement within the W83627EHF series.

Applications

  • Desktop PCs
  • Industrial PCs
  • Embedded Systems
  • Motherboard Integration

Features

  • Floppy Disk Controller (FDC): Supports standard floppy disk drives with data transfer rates up to 1 Mbps.
  • Parallel Port (LPT): Includes a multi-mode parallel port supporting SPP/EPP/ECP modes for printers and other parallel devices.
  • Serial Ports (UARTs): Provides two high-speed UARTs with 16-byte FIFO buffers and support for various baud rates.
  • Infrared (IrDA) Support: Supports IrDA 1.0 standard for wireless infrared communication.
  • Keyboard Controller: Integrates a keyboard controller with PS/2 interface support.
  • Mouse Interface: Supports PS/2 mouse devices.
  • Hardware Monitoring: Monitors CPU temperature, system temperature, fan speeds, and voltages with programmable alarm thresholds.
  • GPIO (General Purpose Input/Output) Pins: Offers a number of programmable GPIO pins for custom applications and external device control.
  • ACPI Support: Supports Advanced Configuration and Power Interface (ACPI) for power management.

Benefits

  • Reduced System Cost: Integrates multiple legacy I/O functions into a single chip, lowering component costs.
  • Simplified Motherboard Design: Reduces the number of discrete components needed, simplifying PCB layout.
  • Improved System Reliability: Combining functions into a single chip reduces potential failure points.
  • Enhanced System Monitoring: Comprehensive hardware monitoring features allow for proactive system management and prevent damage from overheating or voltage irregularities.
  • Legacy Device Support: Provides necessary interfaces for older peripherals, ensuring compatibility with existing hardware.
  • Efficient Power Management: ACPI support enables optimized power consumption and efficient system wake-up.

Additional Details

The W83627EHF-A communicates with the system chipset via the LPC (Low Pin Count) bus. The integrated hardware monitoring provides critical data for maintaining system stability and preventing failures. The UARTs offer flexible configuration options to support various serial communication protocols. The parallel port allows for connecting legacy printers and other parallel devices. The chip typically comes in a PQFP (Plastic Quad Flat Package) or LQFP (Low Profile Quad Flat Package).

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess