Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475828-GN20-E7-A1
Manufacturer NVIDIA
Ultra Librarian 3D Model Ultra Librarian GN20-E7-A1 CAD Model

Description

The GN20-E7-A1 is a high-end graphics processing unit (GPU) chip from Nvidia, built on the cutting-edge architecture of the GeForce RTX 3080. As a critical component of Nvidia's RTX 3000 series, this GPU chip represents a significant leap forward in gaming and compute performance, offering real-time ray tracing, advanced shading techniques, and AI-enhanced graphics. The GeForce RTX 3080 chip is designed for gamers, creators, and professionals seeking exceptional performance and graphics quality. It is built with Ampere architecture, Nvidia's 2nd generation RTX technology, featuring new RT Cores, Tensor Cores, and streaming multiprocessors for a vast improvement in throughput and efficiency. The GN20-E7-A1 enables stunning visuals, faster frame rates, and AI acceleration for graphics and computing applications. This GPU chip powers graphics cards that are compatible with a wide range of systems, offering support for the latest display technologies and interfaces for a comprehensive and immersive gaming experience.

You May Also Be Interested in

Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
ECAD model for LENOVO 00YL378 - NVidia Quadro M5000 GPU, PCIe (active)
Lenovo
LENOVO 4X67A17267 - ThinkSystem NVIDIA Quadro RTX 5000 16GB PCIe Active GPU
Need more? Email Us
ECAD model for LENOVO 4X67A17267 - ThinkSystem NVIDIA Quadro RTX 5000 16GB PCIe Active GPU
Lenovo
NVIDIA Tesla K20
Need more? Email Us
ECAD model for LENOVO 00J6164 - NVIDIA Tesla K20
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
ECAD model for LENOVO 00FP670 - Intel Xeon Phi 3120A PCIe x16 for System
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
ECAD model for LENOVO 7C57A02891 - NVIDIA Tesla M10 GPU, PCIe (passive)
Lenovo
NVIDIA Tesla K80
Need more? Email Us
ECAD model for LENOVO 00KG133 - Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Lenovo
NVIDIA Tesla K20 for Flex System PCIe Expansion
Need more? Email Us
ECAD model for LENOVO 47C2119 - NVIDIA Tesla K20 for Flex System PCIe Expansion
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
ECAD model for LENOVO 00Y2961 - NVIDIA Tesla M10 GPU, PCIe (passive)
Lenovo
LENOVO 00YL373 - NVidia Grid K2, PCIe (active)
Need more? Email Us
ECAD model for LENOVO 00YL373 - NVidia Grid K2, PCIe (active)

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention