Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 3.3V
Output Current 1A, 800mA
Voltage - Input 5 V ~ 35 V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT3640
Win Source Part Number 781154-DC1359A
Popularity Medium
Supply and Demand Status Limited
Introduction Date July 19, 2010
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1359A CAD Model

Description

Introducing the DC1359A Demonstration Board from Linear Technology

The DC1359A is a high-performance demonstration board presented by Linear Technology, now part of Analog Devices, that showcases the LTC®2315-14, a 14-bit, 4.5Msps, serial sampling A/D converter (ADC) that combines excellent DC accuracy and AC performance with a wide input bandwidth. This demonstration board is designed to help engineers evaluate the capabilities of the LTC2315-14 in a convenient and effective manner.

With its high-speed SPI-compatible serial interface, the DC1359A can be easily connected to most microcontroller or digital signal processor (DSP) platforms for data acquisition systems. The LTC2315-14 ADC features a flexible input range and a conversion rate that is suitable for a wide array of applications, including medical imaging, communications, and industrial process control.

Key Features of DC1359A:

  • High-Speed ADC: The LTC2315-14 offers a 14-bit resolution at a sampling rate of up to 4.5Msps, ensuring high-speed data capture with precise accuracy.
  • Wide Input Range: Users can benefit from the ADC's wide input range, which provides flexibility in accommodating various signal types.
  • Low Power Consumption: Designed for efficient operation, the LTC2315-14 helps in minimizing power usage, making it ideal for portable and battery-powered applications.
  • Easy Integration: The demonstration board includes an SPI interface for straightforward integration with existing digital systems.
  • No Pipeline Delay: The ADC technology used in the DC1359A features no pipeline delay, which is crucial for real-time and multiplexed systems that require immediate data processing.

The DC1359A demonstration board comes equipped with all necessary components to showcase the LTC2315-14's performance right out of the box. It also provides test points and jumpers for easy evaluation of the ADC's various features and functions. Whether for prototyping or for learning purposes, the DC1359A is a valuable tool for any developer looking to leverage high-speed ADC technology in their designs.

With Linear Technology's commitment to quality and performance, the DC1359A demonstration board stands as a testament to their expertise in analog and mixed-signal engineering. By choosing the DC1359A, developers are assured a robust platform for testing and integrating high-speed ADC technology into their next groundbreaking project.

You May Also Be Interested in

Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A
NXP / Nexperia
KIT EVAL BOARD 1MHZ DUAL SW-MODE / MC34716 series Special Purpose DC/DC, DDR Memory Supply 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for KIT34716EPEVBE
Texas Instruments
EVAL MOD FOR TPS61040
Need more? Email Us
ECAD model for TPS61040EVM-001
Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Texas Instruments
EVAL BOARD FOR LM2775 / LM2775 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM2775EVM
Analog Devices Inc.
LTC3884EUK/LTC3874EUFD DEMO BOAR / LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2084A
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
Analog Devices Inc.
LTM4645EY DEMO BOARD SINGLE 25A / LTM4645 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2681A-A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention