EN
  • EN
  • DE

N18E-G3-A1

Part No N18E-G3-A1
Manufacturer NVIDIA
Catalog Graphics
Description GPU GeForce RTX 2080
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475855-N18E-G3-A1
Manufacturer NVIDIA
Ultra Librarian 3D Model Ultra Librarian N18E-G3-A1 CAD Model

Description

The N18E-G3-A1 GPU Chip by Nvidia is a cornerstone in the high-end gaming and professional graphics market, classified under the Graphics Card / GPU category and more specifically, within the Graphics Processing Unit (GPU) Chips subcategory. It boasts the GeForce RTX 2080 chipset, heralded for its groundbreaking capabilities in real-time ray tracing, artificial intelligence, and programmable shading. This GPU is designed to offer the ultimate gaming experience, delivering lifelike graphics, incredibly smooth frame rates, and a new level of realism that was previously unreachable. Professionals in areas such as video editing, 3D animation, and graphic design can also leverage the RTX 2080’s immense computing power to dramatically speed up workflows and enhance creativity. With dedicated Ray Tracing Cores and Tensor Cores, the N18E-G3-A1 is engineered to push the boundaries of performance, immersing users in stunningly realistic virtual worlds.

You May Also Be Interested in

Lenovo
NVIDIA Tesla K20
Need more? Email Us
Lenovo
Nvidia Quadro K600 1GB DDR3 PCI-E X16 GPU
Need more? Email Us
Lenovo
Lenovo 00YL370
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
LENOVO 4X67A65441 - ThinkSystem NVIDIA Quadro RTX 8000 48GB PCIe Passive GPU
Need more? Email Us
Lenovo
NVIDIA GRID K1 VGX 16GB DDR3 Graphic Card
Need more? Email Us
Lenovo
LENOVO 4X67A17267 - ThinkSystem NVIDIA Quadro RTX 5000 16GB PCIe Active GPU
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess