EN
  • EN
  • DE

RIVA-TNT2-M64

Part No RIVA-TNT2-M64
Manufacturer NVIDIA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NVIDIA
Win Source Part Number 294984-RIVA-TNT2-M64
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RIVA-TNT2-M64 CAD Model

Description

The NVIDIA RIVA TNT2 M64 is a mainstream graphics card designed for desktop computers. It is a cost-effective solution that delivers solid 2D and 3D performance for a variety of applications. The 'M64' designation indicates that it's a value-oriented version of the TNT2 family, often with a narrower memory interface.

Applications:

  • Entry-Level Gaming: Suitable for playing older or less demanding 3D games.
  • General Desktop Use: Provides smooth and responsive performance for everyday tasks such as web browsing, document editing, and email.
  • Multimedia Playback: Supports smooth playback of video and other multimedia content.
  • Business Applications: Improves the performance of productivity software, such as office suites and presentation tools.

Features:

  • TNT2 Core Architecture: Based on the NVIDIA TNT2 architecture, providing enhanced 3D rendering capabilities.
  • 32MB or 16MB SDRAM: Equipped with either 32MB or 16MB of SDRAM memory, depending on the specific model.
  • 64-bit Memory Interface: Features a 64-bit memory interface, which is narrower than the 128-bit interface found on higher-end TNT2 cards.
  • AGP 2X Support: Supports AGP 2X, enabling faster data transfer between the graphics card and the system memory.
  • Direct3D 6 and OpenGL 1.2 Support: Ensures compatibility with a wide range of 3D games and applications.

Benefits:

  • Affordable Performance: Provides a good balance of performance and affordability.
  • Improved Gaming Experience: Offers a noticeable improvement in gaming performance compared to older or integrated graphics solutions.
  • Enhanced Multimedia Playback: Delivers smooth and stutter-free playback of video and other multimedia content.
  • Increased System Responsiveness: Improves the overall responsiveness of the system, making it faster and more enjoyable to use.
  • Compatibility: Supports a wide range of software and operating systems.

Additional Details:

The RIVA TNT2 M64 operates at a lower clock speed compared to the full-fledged TNT2 cards. The 64-bit memory interface limits memory bandwidth, impacting performance in more demanding games and applications. The card was often found in budget-friendly desktop PCs. It typically offers a resolution support of up to 1600x1200 at 60Hz. The reduced performance comes with a lower power consumption, making it suitable for systems with limited power supplies. It was designed to compete with other value-oriented graphics cards in the market. Despite its limitations, the RIVA TNT2 M64 was a popular choice for users seeking a basic and affordable graphics upgrade.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess