Products specifications Report Issue?

Manufacturer NVIDIA
Win Source Part Number 351429-T40S-A2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T40S-A2 CAD Model

Description

The NVIDIA T40S-A2 is a high-performance embedded graphics processing unit (GPU) designed for a range of applications requiring powerful visual computing capabilities in a compact form factor. Based on NVIDIA's architecture, the T40S-A2 is engineered for efficient performance and reliability in demanding environments.

Applications

  • Medical Imaging: Used in medical diagnostic equipment for processing and visualizing complex medical images, enabling faster and more accurate diagnoses.
  • Aerospace and Defense: Integrated into ruggedized systems for military applications, including surveillance, reconnaissance, and target tracking.
  • Industrial Automation: Employed in industrial inspection systems, robotics, and machine vision applications for real-time image analysis and process control.
  • Gaming and Entertainment: Utilized in embedded gaming devices, digital signage, and entertainment systems for enhanced graphics and visual experiences.
  • Scientific Research: Applied in research facilities for data visualization, simulation, and high-performance computing tasks.

Features

  • High-Performance GPU: Delivers powerful graphics processing capabilities for demanding visual computing tasks.
  • Compact Form Factor: Designed for integration into space-constrained systems, offering high performance in a small footprint.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for mobile and embedded applications.
  • Advanced Memory Architecture: Features a high-bandwidth memory interface for fast data transfer and processing.
  • Rugged Design: Built to withstand harsh environmental conditions, ensuring reliable performance in demanding industrial and military environments.

Benefits

  • Enhanced Visual Computing: Provides advanced graphics processing capabilities for improved image quality and visual performance.
  • Reduced System Size: Enables the development of compact and lightweight systems without compromising performance.
  • Improved Energy Efficiency: Minimizes power consumption, leading to longer battery life and reduced operating costs.
  • Increased Reliability: Ensures stable and consistent performance in challenging environments, reducing downtime and maintenance costs.
  • Accelerated Application Development: Supports industry-standard APIs and tools for faster and easier development of visual computing applications.

Additional Details

The NVIDIA T40S-A2 typically incorporates CUDA cores for parallel processing and supports various graphics standards such as OpenGL and DirectX. It is designed to work with a range of operating systems and software platforms, providing flexibility in system integration. For detailed technical specifications, including GPU clock speed, memory size, and thermal management requirements, refer to the official NVIDIA datasheet.

Proper thermal management is crucial for optimal performance, especially in high-temperature environments. Consult the datasheet for specific recommendations regarding heat sink design and airflow requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLGU1020
Infineon Technologies
ABS System IC
Need more? Email Us
ECAD model for TLE6210G
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLOE1002A(T02,CK)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP4503
Toshiba Semiconductor and Storage
GaAs Ired & Photo-Triac
Need more? Email Us
ECAD model for TLP3502A
Infineon Technologies
Lowest to €5.3120
ECAD model for TLE7720T
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMM416P-3
Texas Instruments
256 × 24 COLOR PALETTE
Need more? Email Us
ECAD model for TLC34058-135FN
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to €1.1816
ECAD model for TLE2237CP

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €9.8173 €58.9037
15+ €8.0553 €120.8295
23+ €7.8036 €179.4822
32+ €7.5518 €241.6563
41+ €7.3001 €299.3051
54+ €6.5449 €353.4223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 77 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention