EN
  • EN
  • DE

1N4148,133

Part No 1N4148,133
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA ALF2  /  Diode Standard 100 V 200mA (DC) Through Hole ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr NXP USA Inc.
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 25 nA @ 20 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package ALF2
Base Product Number 1N41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 954-1N4148133,568-7918-1,933083990133,1N4148,133-ND,568-7918-3,NEXNXP1N4148,133,1N4148133,2156-1N4148133-NXTB
Standard Package 10,000
Win Source Part Number 996476-1N4148,133
Ultra Librarian 3D Model Ultra Librarian 1N4148,133 CAD Model

Description

Product Overview: 1N4148,133 High-Speed Diodes by NXP

The 1N4148,133 from NXP Semiconductors is a highly reliable, high-speed switching diode that has become an industry standard for its efficiency and versatility. This small signal diode is renowned for its fast switching speed, making it an ideal choice for high-frequency applications. The diode is encapsulated in a compact DO-35 glass package, ensuring both durability and ease of mounting on a variety of PCBs.

Key Features

  • Fast Switching Speed: The 1N4148,133 is designed for fast switching applications, with a reverse recovery time as low as 4ns, which is crucial for high-speed circuits.
  • High Conductance: With a forward continuous current of 200mA, the diode can handle moderate current loads while maintaining its high-speed characteristics.
  • Low Forward Voltage Drop: A maximum forward voltage of 1V at 10mA ensures high efficiency and low power loss during operation.
  • High Reliability: NXP's stringent quality controls ensure that the 1N4148,133 diode provides consistent performance and reliability.
  • Versatile Operating Conditions: The diode operates within a wide temperature range from -65°C to +175°C, suitable for various challenging environments.

Applications

The 1N4148,133 is commonly used in a multitude of electronic circuits and applications including:

  • High-speed switching in logic circuits
  • General-purpose switching applications
  • Wave shaping and signal conditioning
  • Rectification in power supplies
  • Protection circuits for overvoltage and reverse voltage

Technical Specifications

Parameter Value Package DO-35 Reverse Recovery Time 4ns Forward Continuous Current (If) 200mA Maximum Forward Voltage (Vf) 1V at 10mA Operating Temperature Range -65°C to +175°C

With its robust design and high-speed capabilities, the 1N4148,133 diode from NXP is a go-to component for engineers and designers looking for a reliable and efficient solution for their high-speed switching needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4,465+ $0.0112 $50.0080
9,525+ $0.0105 $100.0125
14,710+ $0.0102 $150.0420
21,280+ $0.0094 $200.0320
27,475+ $0.0091 $250.0225
34,485+ $0.0087 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191,650 pieces
MOQ: 4465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess