EN
  • EN
  • DE

1PS76SB17,115

Part No 1PS76SB17,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE SCHOTTKY 4V 30MA SC76
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 4V
Current - Max 30mA
Capacitance @ Vr, F 0.65pF @ 0.5V, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOD-323
Win Source Part Number 100700-1PS76SB17,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS76SB17,115 CAD Model

Description

The 1PS76SB17,115 is a high-performance Schottky diode from the reputable manufacturer NXP Semiconductors. This diode is designed to offer a blend of low forward voltage drop and high switching speed, making it an ideal choice for a variety of applications that demand efficiency and speed.

Key Features

  • Low Forward Voltage Drop: The diode is engineered to provide a minimal forward voltage drop, which translates to reduced power loss and improved efficiency in circuit operation.
  • High Switching Speed: With its fast switching capabilities, the 1PS76SB17,115 is suitable for high-frequency applications, ensuring that electronic devices can operate with minimal delay and maximum performance.
  • Low Capacitance: The device features low junction capacitance, which is beneficial for high-speed switching and is critical in RF applications where capacitance can impact signal integrity.
  • Surface-Mount Package: This Schottky diode comes in a compact SOD-323 package, making it ideal for space-constrained applications and suitable for surface-mount technology (SMT) assembly processes.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the 1PS76SB17,115 is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The versatility of the 1PS76SB17,115 allows it to be used in a wide array of applications. It is particularly well-suited for use in switching power supplies, voltage clamping, protection circuits, and reverse bias protection. Additionally, its high-speed switching performance makes it an excellent choice for high-frequency inverters, DC-DC converters, and RF applications.

Electrical Characteristics

The diode operates with a maximum continuous forward current of 200 mA and a peak repetitive reverse voltage of 15 V. Its forward voltage is typically 0.37 V at 1 mA, showcasing its efficiency in conducting current with low power loss.

In summary, the 1PS76SB17,115 Schottky diode by NXP is a reliable and efficient component that offers superior electrical characteristics for high-speed and low-power applications. Its small footprint and compliance with environmental standards make it a smart and sustainable choice for modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
Broadcom Limited
RF DIODE SCHOTTKY 70V SOT23-3
Lowest to $8.6029

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess