EN
  • EN
  • DE

1PS76SB70B1

Part No 1PS76SB70B1
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035374-1PS76SB70B1
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1PS76SB70B1 CAD Model

Description

Product Overview: 1PS76SB70B1 - NXP

The 1PS76SB70B1 from NXP Semiconductors is a high-performance Schottky diode, designed to offer efficient and reliable operation for a variety of applications. This diode is well-suited for high-speed switching and rectification processes, making it an ideal choice for modern electronic circuits.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, enhancing overall efficiency by reducing power loss during operation.
  • High Switching Speed: With its fast switching capabilities, the 1PS76SB70B1 minimizes switching losses and is suitable for high-frequency applications.
  • Low Capacitance: The device has low junction capacitance, which is beneficial for high-speed circuits as it allows for faster response times.
  • Surface-Mount Package: The diode comes in a compact SOD-523 surface-mount package, which is ideal for space-constrained applications and allows for easy integration into various circuit designs.

Applications

The 1PS76SB70B1 is versatile and can be used in a wide range of applications, including:

  • High-frequency rectification in power supplies
  • Switching mode power supply (SMPS)
  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping applications
  • Protection circuits

Product Specifications

The 1PS76SB70B1 has several important specifications that define its performance:

  • Package: SOD-523
  • Maximum Continuous Forward Current: 1 A
  • Peak Repetitive Reverse Voltage: 70 V
  • Forward Voltage Drop: Typically 0.385 V at IF = 1 A
  • Operating Temperature Range: -65°C to +125°C

With its robust design and high-speed switching performance, the 1PS76SB70B1 Schottky diode from NXP is a reliable component for engineers and designers looking to optimize their power management and rectification solutions in both commercial and industrial environments.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess