EN
  • EN
  • DE

NCP1014AP06

Part No NCP1014AP06
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832397-NCP1014AP06
Ultra Librarian 3D Model Ultra Librarian NCP1014AP06 CAD Model

Description

ON Semiconductor NCP1014AP06 Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS

The NCP1014AP06 from ON Semiconductor offers a robust and efficient solution for power supply applications requiring low standby-power consumption. This integrated PWM controller and switching regulator is designed to simplify the creation of offline switched-mode power supplies (SMPS), particularly those found in low-power applications.

At the heart of the NCP1014AP06 lies a high-voltage Power MOSFET with a typical current limit of 100 mA, which is combined with a controller capable of delivering a fixed 65 kHz switching frequency. This integration results in a compact design that minimizes the number of external components required, thereby reducing the overall system cost and size.

The device features ON Semiconductor's proprietary Auto-Recovery Internal Fixed Latch Off Timer, which enhances the safety of the power supply by ensuring that the device automatically recovers from fault conditions such as overvoltage, undervoltage, or overload. This self-supplied monolithic switcher eliminates the need for an auxiliary bias winding and associated circuitry in many applications, further simplifying design and reducing component count.

In addition, the NCP1014AP06 integrates a frequency jittering sequence that helps to reduce electromagnetic interference (EMI), a critical consideration in modern electronic designs. This feature allows for the use of smaller, less expensive input filters while still complying with stringent EMI regulations.

With its built-in brown-out protection, the device ensures reliable operation under conditions of fluctuating input voltage, which is particularly important for applications that must remain functional during power anomalies. The NCP1014AP06 also includes a dynamic self-supply arrangement, eliminating the need for an auxiliary winding under no-load conditions.

Overall, the NCP1014AP06 from ON Semiconductor is a versatile and cost-effective choice for designers looking to implement an offline SMPS with low standby power consumption. Its integrated features and self-contained design make it an excellent choice for a wide range of applications, including consumer electronics, home appliances, and standby power systems.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2283 $55.2735
100+ $1.0078 $100.7800
155+ $0.9763 $151.3265
215+ $0.9448 $203.1320
275+ $0.9133 $251.1575
370+ $0.8189 $302.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess