EN
  • EN
  • DE

2N7002BK

Part No 2N7002BK
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 0.3A 6TSSOP / Trans MOSFET N-CH 60V 0.35A Automotive 3-Pin SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 300mA
Maximum Rds On at Id,Vgs 1.6 Ohm @ 500mA, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 0.6nC @ 4.5V
Max Input Capacitance 50pF @ 10V
Maximum Power Dissipation 295mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 153134-2N7002BK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 2N7002BK
Introduction Date June 17, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2N7002BK CAD Model

Description

The 2N7002BK is a high-performance, small-signal N-channel Field-Effect Transistor (FET) produced by NXP Semiconductors. This MOSFET is designed to deliver efficient power control and switching in a compact SOT-23 package, making it an ideal choice for space-constrained applications that require low-power operation and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The 2N7002BK offers a low on-state resistance, typically around 7.5 ohms, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With fast switching speeds, this MOSFET is suitable for high-frequency applications, providing quick response times for precise control.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily driven by low-voltage logic signals, making it compatible with a variety of control circuits.
  • Low Gate Drive Requirements: The 2N7002BK can be operated with minimal gate drive power, which reduces the overall power consumption of the system it's integrated into.
  • High Continuous Drain Current: It supports a continuous drain current of up to 115 mA, allowing it to handle moderate power loads efficiently.

Applications

The versatility of the 2N7002BK makes it suitable for a wide range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load/Power Switching
  • Motor Control Systems
  • Logic Level Conversion
  • Portable Devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 2N7002BK MOSFET is no exception, having undergone rigorous testing and quality control measures to ensure it meets the highest industry standards. Users can trust in the durable performance and longevity of this component in their electronic designs.

Environmental Compliance

The 2N7002BK is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability. This compliance reflects NXP's dedication to reducing the environmental impact of its products and meeting global regulatory requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess