Product Overview: 2PA1774QMB - NXP Semiconductors
The 2PA1774QMB is a high-performance PNP bipolar transistor from NXP Semiconductors, renowned for its compact size and energy efficiency. This transistor is designed to meet the needs of a wide range of applications in the electronics industry, including switching and amplification in consumer and industrial electronics.
Key Features
- Low V<sub>CESAT: The 2PA1774QMB offers a low collector-emitter saturation voltage, which enhances its efficiency in switching applications and reduces power losses.
- High Current Gain Bandwidth Product: With a high f<sub>T, this transistor is suitable for amplification purposes in various circuits, providing good frequency response.
- PBV (Peak Base Voltage): It has a robust peak base voltage that ensures stable operation under varying conditions.
- Miniature Package: Enclosed in a small SOT883B surface-mount package, the 2PA1774QMB is ideal for space-constrained applications.
Applications
The versatile nature of the 2PA1774QMB makes it suitable for a broad spectrum of applications, including but not limited to:
- Mobile devices
- Portable audio equipment
- Signal processing
- Power management systems
- Control circuits
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
250mW
DC Current Gain (h<sub>FE)
100 to 600
Operating Temperature Range
-65°C to +150°C
The 2PA1774QMB by NXP Semiconductors is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power consumption, high performance, and small form factor make it an excellent choice for designers looking to optimize their applications for both performance and space.