The 2PB709ART by NXP Semiconductors is a robust, high-performance bipolar PNP transistor designed for a wide range of applications. This device is part of NXP's extensive portfolio of transistors that cater to the needs of modern electronic circuits, providing efficiency and reliability.
Key Features
- Low V<sub>CEsat: The 2PB709ART has a low collector-emitter saturation voltage, making it ideal for low-voltage operations and ensuring efficient power management within circuits.
- High Current Capability: With the ability to handle substantial current, this transistor is suitable for driving moderate loads, making it versatile for various applications.
- High-speed Switching: The fast switching response of the 2PB709ART makes it an excellent choice for applications that require quick transitions, such as in digital circuits and signal processing.
- Small Package Size: The transistor's compact SOT23 package allows for a minimal footprint on PCBs, which is crucial for space-constrained designs.
Applications
The versatility of the 2PB709ART allows it to be used in a multitude of applications, including but not limited to:
- Switching and amplification in audio applications
- Driver stages in low-power inverters
- Control circuits in power management systems
- Signal modulation and demodulation circuits
- General-purpose switching where power efficiency is necessary
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
100 mA
Power Dissipation (P<sub>D)
250 mW
DC Current Gain (h<sub>FE)
120 - 400
Transition Frequency (f<sub>T)
250 MHz
Overall, the 2PB709ART by NXP Semiconductors is a reliable and efficient solution for designers looking for a PNP transistor that combines low power consumption with high-speed switching capabilities, all in a small package size.